XC7A100T-1FGG484C
XC7A100T-1FGG484C
Active
Description:  IC FPGA 285 I/O 484FBGA
Manufacturer:  Xilinx
History Price: $165.10000
In Stock: 5900
XC7A100T-1FGG484C Specification
Specification
Part No
XC7A100T-1FGG484C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Artix-7
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
7925
Number of Logic Elements/Cells
101440
Total RAM Bits
4976640
Number of I/O
285
Number of Gates
-
Voltage - Supply
0.95V ~ 1.05V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-BBGA
Supplier Device Package
484-FBGA (23x23)
XC7A100T-1FGG484C Related Parts
XC7A100T-1FG484C
XC7A100T-1FG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FG484I
XC7A100T-1FG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FG676I
XC7A100T-1FG676I
Xilinx
IC FPGA 300 I/O 676FBGA
XC7A100T-1FGG484I
XC7A100T-1FGG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FTG256C
XC7A100T-1FTG256C
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7A100T-1FTG256I
XC7A100T-1FTG256I
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7A100T-2FG484C
XC7A100T-2FG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FG484I
XC7A100T-2FG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FGG484C
XC7A100T-2FGG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FGG484I
XC7A100T-2FGG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FT256I
XC7A100T-2FT256I
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7A100T-2FTG256C
XC7A100T-2FTG256C
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7A100T-1FGG484C Description
The Xilinx XC7A100T-1FGG484C is a member of the Xilinx Artix-7 family of Field Programmable Gate Arrays (FPGAs). This device is designed for a wide range of applications, including communications, automotive, industrial, and consumer electronics. The Artix-7 series is known for its high performance, low power consumption, and cost-effectiveness, making it an ideal choice for various digital design projects.

## Overview

The XC7A100T-1FGG484C FPGA features a large number of logic cells, configurable I/O, and a rich set of digital signal processing (DSP) capabilities. It is built on a 28nm process technology, which allows for higher performance and lower power consumption compared to previous generations. The device is housed in a 484-ball Fine Pitch Ball Grid Array (FBGA) package, which provides a compact footprint suitable for space-constrained applications.

## Key Features

1. Logic Cells: The XC7A100T contains approximately 101,440 logic cells, providing ample resources for implementing complex digital designs.

2. Configurable I/O: The device supports up to 210 user-configurable I/O pins, allowing for flexible interfacing with various peripherals and components.

3. Digital Signal Processing (DSP): The FPGA includes 74 DSP slices, each capable of performing high-speed arithmetic operations, making it suitable for applications such as image processing, audio processing, and communications.

4. Block RAM: The XC7A100T features 5.4 Mb of Block RAM, which can be used for data storage, buffering, and other memory-intensive applications.

5. High-Speed Transceivers: The device includes high-speed transceivers that support data rates up to 6.6 Gbps, enabling high-performance communication interfaces.

6. Low Power Consumption: The Artix-7 family is designed for low power operation, making it suitable for battery-powered and energy-efficient applications.

7. Flexible Configuration: The XC7A100T can be configured using various methods, including JTAG, SPI, and SelectMAP, providing flexibility in design and deployment.

8. Integrated Clock Management: The device includes clock management features such as phase-locked loops (PLLs) and clock dividers, allowing for efficient clock distribution and management.

## Specifications

- Logic Cells: Approximately 101,440
- DSP Slices: 74
- Block RAM: 5.4 Mb
- Maximum I/O Pins: 210
- Maximum Clock Frequency: Up to 450 MHz
- Transceiver Data Rate: Up to 6.6 Gbps
- Supply Voltage (Vcc): 0.95V (core), 3.3V (I/O)
- Power Consumption: Typically 0.5 W (dynamic), 0.1 W (static)
- Package Type: 484-ball Fine Pitch Ball Grid Array (FBGA)
- Temperature Range: -40°C to 100°C (industrial grade)

## Pin Configuration

The XC7A100T-1FGG484C is housed in a 484-ball FBGA package. The pin configuration includes:

1. VCC: Power supply pins for core and I/O.
2. GND: Ground pins.
3. I/O Pins: Configurable input/output pins for interfacing with external devices.
4. Clock Pins: Dedicated clock input pins for clock management.
5. Configuration Pins: Pins for JTAG, SPI, and SelectMAP configuration.

## Applications

The XC7A100T-1FGG484C is suitable for a wide range of applications, including:

- Communications: Used in high-speed communication systems, including Ethernet, fiber optics, and wireless communication.
- Automotive: Ideal for automotive applications such as advanced driver-assistance systems (ADAS) and infotainment systems.
- Industrial Automation: Employed in industrial control systems, robotics, and machine vision applications.
- Consumer Electronics: Suitable for applications in consumer devices, including video processing, gaming, and smart home technologies.

## Conclusion

The Xilinx XC7A100T-1FGG484C is a powerful and versatile FPGA that offers a combination of high performance, low power consumption, and a rich set of features. Its large number of logic cells, configurable I/O, and integrated DSP capabilities make it an excellent choice for a wide range of applications across various industries. With its compact package and flexible configuration options, the XC7A100T is well-suited for modern digital design challenges, enabling engineers to create innovative solutions in communications, automotive, industrial, and consumer electronics.
XC7A100T-1FGG484C Compare Parts
  • XC7A100T-1FGG484C vs XC7VX980T-L2FFG1926E
  • XC7A100T-1FGG484C vs XC7VX980T-L2FF1926E
  • XC7A100T-1FGG484C vs XC7VX980T-2FFG1930C
  • XC7A100T-1FGG484C vs XC7VX980T-2FFG1926C
  • XC7A100T-1FGG484C vs XC7VX980T-1FFG1930I
  • XC7A100T-1FGG484C vs XC7VX980T-1FFG1926I
  • XC7A100T-1FGG484C vs XC7VX980T-1FFG1926C
  • XC7A100T-1FGG484C vs XC7VX980T-1FF1930I
  • XC7A100T-1FGG484C vs XC7VX690T-L2FFG1926E
  • XC7A100T-1FGG484C vs XC7VX690T-L2FFG1761E
  • XC7A100T-1FGG484C vs XC7VX690T-L2FFG1158E
  • XC7A100T-1FGG484C vs XC7VX690T-3FFG1930E
  • XC7A100T-1FGG484C vs XC7VX690T-3FFG1927E
  • XC7A100T-1FGG484C vs XC7VX690T-3FFG1926E
  • XC7A100T-1FGG484C vs XC7VX690T-3FFG1761E
  • XC7A100T-1FGG484C vs XC7VX690T-3FFG1158E
  • XC7A100T-1FGG484C vs XC7VX690T-3FFG1157E
  • XC7A100T-1FGG484C vs XC7VX690T-2FFG1930I
  • XC7A100T-1FGG484C vs XC7VX690T-2FFG1930C
  • XC7A100T-1FGG484C vs XC7VX690T-2FFG1927I
  • XC7A100T-1FGG484C vs XC7VX690T-2FFG1927C
  • XC7A100T-1FGG484C vs XC7VX690T-2FFG1926I
  • XC7A100T-1FGG484C vs XC7VX690T-2FFG1926C
  • XC7A100T-1FGG484C vs XC7VX690T-2FFG1761I
  • XC7A100T-1FGG484C vs XC7VX690T-2FFG1761C
  • XC7A100T-1FGG484C vs XC7VX690T-2FFG1158I
  • XC7A100T-1FGG484C vs XC7VX690T-2FFG1158C
  • XC7A100T-1FGG484C vs XC7VX690T-2FFG1157I
  • XC7A100T-1FGG484C vs XC7VX690T-2FFG1157C
  • XC7A100T-1FGG484C vs XC7VX690T-2FF1930I
  • XC7A100T-1FGG484C vs XC7VX690T-2FF1926I
  • XC7A100T-1FGG484C vs XC7VX690T-2FF1761I
  • XC7A100T-1FGG484C vs XC7VX690T-2FF1761C
  • XC7A100T-1FGG484C vs XC7VX690T-2FF1158I
  • XC7A100T-1FGG484C vs XC7VX690T-2FF1157I
  • XC7A100T-1FGG484C vs XC7VX690T-1FFG1930I
  • XC7A100T-1FGG484C vs XC7VX690T-1FFG1930C
  • XC7A100T-1FGG484C vs XC7VX690T-1FFG1927I
  • XC7A100T-1FGG484C vs XC7VX690T-1FFG1927C
  • XC7A100T-1FGG484C vs XC7VX690T-1FFG1926I
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you