XC7A100T-1FGG484I
XC7A100T-1FGG484I
Active
Description:  IC FPGA 285 I/O 484FBGA
Manufacturer:  Xilinx
History Price: $189.80000
In Stock: 37000
XC7A100T-1FGG484I Specification
Specification
Part No
XC7A100T-1FGG484I
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Artix-7
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
7925
Number of Logic Elements/Cells
101440
Total RAM Bits
4976640
Number of I/O
285
Number of Gates
-
Voltage - Supply
0.95V ~ 1.05V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
484-BBGA
Supplier Device Package
484-FBGA (23x23)
XC7A100T-1FGG484I Related Parts
XC7A100T-1FG484C
XC7A100T-1FG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FG484I
XC7A100T-1FG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FG676I
XC7A100T-1FG676I
Xilinx
IC FPGA 300 I/O 676FBGA
XC7A100T-1FGG484C
XC7A100T-1FGG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FTG256C
XC7A100T-1FTG256C
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7A100T-1FTG256I
XC7A100T-1FTG256I
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7A100T-2FG484C
XC7A100T-2FG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FG484I
XC7A100T-2FG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FGG484C
XC7A100T-2FGG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FGG484I
XC7A100T-2FGG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FT256I
XC7A100T-2FT256I
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7A100T-2FTG256C
XC7A100T-2FTG256C
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7A100T-1FGG484I Description
The Xilinx XC7A100T-1FGG484I is a member of the Artix-7 family of Field Programmable Gate Arrays (FPGAs) produced by Xilinx, a leading provider of programmable logic solutions. The Artix-7 series is designed to deliver high performance, low power consumption, and cost-effectiveness, making it suitable for a wide range of applications, including communications, automotive, industrial, and consumer electronics.

## Key Specifications:

1. Device Family: Artix-7
2. Part Number: XC7A100T-1FGG484I
3. Package Type: FGG484 (Fine Pitch Ball Grid Array with 484 balls)
4. Speed Grade: -1 (indicating a moderate performance level)
5. Logic Cells: 101,440 (approximately)
6. Look-Up Tables (LUTs): 50,720 (approximately)
7. Flip-Flops: 101,440 (approximately)
8. Block RAM: 5.4 Mbits (with 36 blocks of 128 Kbits each)
9. DSP Slices: 30 (for efficient digital signal processing)
10. I/O Pins: 245 (configurable I/O pins)
11. Maximum I/O Voltage: 3.3V
12. Operating Voltage: 0.95V to 1.05V for core logic
13. Power Consumption: Typically around 1.5 W in active mode and less than 1 mW in standby mode.
14. Configuration Options: Supports various configuration methods, including JTAG, SPI, and SelectMAP.
15. Temperature Range: Industrial grade, with a temperature range of -40°C to +100°C.

## Features:

- High Logic Density: The XC7A100T-1FGG484I offers a substantial number of logic cells and resources, making it suitable for complex designs that require significant logic capacity and flexibility.
- Advanced I/O Standards: The device supports a wide range of I/O standards, including LVCMOS, LVTTL, SSTL, and HSTL, allowing for compatibility with various external devices and systems.
- Embedded Memory: The integrated block RAM provides ample memory resources for data storage and processing, which is essential for applications that require fast data handling and retrieval.
- Digital Signal Processing: The inclusion of DSP slices enables efficient implementation of complex algorithms, making it ideal for applications in audio, video, and communications.
- Low Power Consumption: The Artix-7 family is designed for low power operation, making it suitable for battery-powered and energy-efficient applications.
- Development Tools: Xilinx provides a comprehensive suite of development tools, including the Vivado Design Suite, which supports design entry, synthesis, simulation, and programming of the FPGA.

## Applications:

The XC7A100T-1FGG484I is suitable for a variety of applications, including but not limited to:

- Communications: Used in networking equipment, base stations, and signal processing for efficient data handling and transmission, supporting high-speed communication protocols.
- Automotive: Employed in automotive systems for sensor processing, control systems, and infotainment applications, where reliability and performance are critical.
- Industrial Automation: Utilized in programmable logic controllers (PLCs), motor control, and robotics for real-time processing and control, enhancing operational efficiency.
- Consumer Electronics: Applied in devices such as televisions, set-top boxes, and gaming consoles for video processing, image enhancement, and control functions.

## Conclusion:

The Xilinx XC7A100T-1FGG484I FPGA is a powerful and versatile device that offers a combination of high logic density, flexibility, and low power consumption. Its extensive features make it an excellent choice for a wide range of applications across various industries. With the support of Xilinx%27s development tools, designers can efficiently implement their ideas and bring innovative products to market, leveraging the capabilities of this advanced FPGA. The XC7A100T-1FGG484I stands out as a reliable solution for engineers looking to create efficient and high-performance designs, making it a popular choice in the FPGA market.
XC7A100T-1FGG484I Compare Parts
  • XC7A100T-1FGG484I vs XC7VX980T-L2FFG1926E
  • XC7A100T-1FGG484I vs XC7VX980T-L2FF1926E
  • XC7A100T-1FGG484I vs XC7VX980T-2FFG1930C
  • XC7A100T-1FGG484I vs XC7VX980T-2FFG1926C
  • XC7A100T-1FGG484I vs XC7VX980T-1FFG1930I
  • XC7A100T-1FGG484I vs XC7VX980T-1FFG1926I
  • XC7A100T-1FGG484I vs XC7VX980T-1FFG1926C
  • XC7A100T-1FGG484I vs XC7VX980T-1FF1930I
  • XC7A100T-1FGG484I vs XC7VX690T-L2FFG1926E
  • XC7A100T-1FGG484I vs XC7VX690T-L2FFG1761E
  • XC7A100T-1FGG484I vs XC7VX690T-L2FFG1158E
  • XC7A100T-1FGG484I vs XC7VX690T-3FFG1930E
  • XC7A100T-1FGG484I vs XC7VX690T-3FFG1927E
  • XC7A100T-1FGG484I vs XC7VX690T-3FFG1926E
  • XC7A100T-1FGG484I vs XC7VX690T-3FFG1761E
  • XC7A100T-1FGG484I vs XC7VX690T-3FFG1158E
  • XC7A100T-1FGG484I vs XC7VX690T-3FFG1157E
  • XC7A100T-1FGG484I vs XC7VX690T-2FFG1930I
  • XC7A100T-1FGG484I vs XC7VX690T-2FFG1930C
  • XC7A100T-1FGG484I vs XC7VX690T-2FFG1927I
  • XC7A100T-1FGG484I vs XC7VX690T-2FFG1927C
  • XC7A100T-1FGG484I vs XC7VX690T-2FFG1926I
  • XC7A100T-1FGG484I vs XC7VX690T-2FFG1926C
  • XC7A100T-1FGG484I vs XC7VX690T-2FFG1761I
  • XC7A100T-1FGG484I vs XC7VX690T-2FFG1761C
  • XC7A100T-1FGG484I vs XC7VX690T-2FFG1158I
  • XC7A100T-1FGG484I vs XC7VX690T-2FFG1158C
  • XC7A100T-1FGG484I vs XC7VX690T-2FFG1157I
  • XC7A100T-1FGG484I vs XC7VX690T-2FFG1157C
  • XC7A100T-1FGG484I vs XC7VX690T-2FF1930I
  • XC7A100T-1FGG484I vs XC7VX690T-2FF1926I
  • XC7A100T-1FGG484I vs XC7VX690T-2FF1761I
  • XC7A100T-1FGG484I vs XC7VX690T-2FF1761C
  • XC7A100T-1FGG484I vs XC7VX690T-2FF1158I
  • XC7A100T-1FGG484I vs XC7VX690T-2FF1157I
  • XC7A100T-1FGG484I vs XC7VX690T-1FFG1930I
  • XC7A100T-1FGG484I vs XC7VX690T-1FFG1930C
  • XC7A100T-1FGG484I vs XC7VX690T-1FFG1927I
  • XC7A100T-1FGG484I vs XC7VX690T-1FFG1927C
  • XC7A100T-1FGG484I vs XC7VX690T-1FFG1926I
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you