XC7A100T-2FGG484I
XC7A100T-2FGG484I
Active
Description:  IC FPGA 285 I/O 484FBGA
Manufacturer:  Xilinx
History Price: $218.40000
In Stock: 23600
XC7A100T-2FGG484I Specification
Specification
Part No
XC7A100T-2FGG484I
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Artix-7
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
7925
Number of Logic Elements/Cells
101440
Total RAM Bits
4976640
Number of I/O
285
Number of Gates
-
Voltage - Supply
0.95V ~ 1.05V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
484-BBGA
Supplier Device Package
484-FBGA (23x23)
XC7A100T-2FGG484I Related Parts
XC7A100T-1FG484C
XC7A100T-1FG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FG484I
XC7A100T-1FG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FG676I
XC7A100T-1FG676I
Xilinx
IC FPGA 300 I/O 676FBGA
XC7A100T-1FGG484C
XC7A100T-1FGG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FGG484I
XC7A100T-1FGG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FTG256C
XC7A100T-1FTG256C
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7A100T-1FTG256I
XC7A100T-1FTG256I
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7A100T-2FG484C
XC7A100T-2FG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FG484I
XC7A100T-2FG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FGG484C
XC7A100T-2FGG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FT256I
XC7A100T-2FT256I
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7A100T-2FTG256C
XC7A100T-2FTG256C
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7A100T-2FGG484I Description
The XC7A100T-2FGG484I is a field-programmable gate array (FPGA) from Xilinx, part of their 7 Series of FPGAs. This device is known for its versatility and high-performance capabilities, making it suitable for a wide range of applications in various industries. Below is a detailed overview of the XC7A100T-2FGG484I, covering its key features, specifications, and typical applications.

## Overview

The XC7A100T-2FGG484I is a member of the Artix-7 family, which is designed to provide a balance between performance, power efficiency, and cost. The Artix-7 FPGAs are known for their low power consumption and high logic density, making them ideal for applications where power efficiency and cost are critical considerations.

## Key Features

1. Logic Resources:
- Logic Cells: The XC7A100T-2FGG484I features approximately 101,440 logic cells. These cells include Look-Up Tables (LUTs) and flip-flops, which are essential for implementing complex digital logic functions.
- DSP Slices: The FPGA includes 180 DSP (Digital Signal Processing) slices. Each DSP slice is optimized for high-performance arithmetic operations, such as multiplication and accumulation, which are crucial for signal processing tasks.

2. Memory:
- Block RAM: The device is equipped with 2.1 Mbits of Block RAM (BRAM). Block RAMs are used for implementing high-speed memory buffers and data storage within the FPGA.
- UltraRAM: It features 16.8 Mbits of UltraRAM, which offers high-density, low-latency memory storage for applications requiring large amounts of data.

3. I/O Capabilities:
- I/O Pins: The XC7A100T-2FGG484I has 232 I/O pins. These I/O pins support various I/O standards, enabling the FPGA to interface with a wide range of external devices and systems.
- I/O Banks: The FPGA features 8 I/O banks, providing flexibility in managing different I/O standards and voltage levels.

4. Clock Management:
- Clock Management Tiles (CMTs): The device includes 8 Clock Management Tiles, which integrate Phase-Locked Loops (PLLs) and Clock Dividers. These CMTs help in generating and managing multiple clock frequencies, ensuring stable operation of the FPGA.

5. Performance:
- Maximum Clock Frequency: The XC7A100T-2FGG484I operates at a maximum clock frequency of 500 MHz. This high clock frequency allows for the execution of complex algorithms and high-speed data processing.
- Speed Grade: The device has a speed grade of -2, indicating that it is designed to operate at relatively high speeds compared to other devices in the same family.

6. Package:
- Package Type: The FPGA is housed in a 484-ball Fine Pitch Ball Grid Array (FBGA) package. This package type provides a high number of I/O connections in a compact form factor, which is beneficial for space-constrained applications.

7. Power Consumption:
- Power Efficiency: The XC7A100T-2FGG484I is designed with power efficiency in mind, making it suitable for low-power applications. It offers various power management features to help reduce overall power consumption.

## Specifications

- Logic Cells: ~101,440
- DSP Slices: 180
- Block RAM: 2.1 Mbits
- UltraRAM: 16.8 Mbits
- I/O Pins: 232
- I/O Banks: 8
- Clock Management Tiles: 8
- Maximum Clock Frequency: 500 MHz
- Speed Grade: -2
- Package: 484-ball FBGA

## Typical Applications

The XC7A100T-2FGG484I is suitable for a wide range of applications, including:

1. Communications:
- Base Stations: Used in base station equipment for wireless communication, where high-speed data processing and reliable signal handling are crucial.
- Network Switches and Routers: Implemented in networking hardware to manage high-speed data traffic and perform packet processing.

2. Automotive:
- Advanced Driver Assistance Systems (ADAS): Applied in ADAS for real-time processing of sensor data, such as camera and radar inputs, to enhance vehicle safety and automation.
- In-Vehicle Infotainment Systems: Utilized in infotainment systems to provide multimedia processing and user interface functions.

3. Industrial Automation:
- Machine Vision: Employed in machine vision systems for real-time image processing and analysis in manufacturing and quality control applications.
- Control Systems: Used in programmable logic controllers (PLCs) and other control systems for industrial automation tasks.

4. Consumer Electronics:
- High-Definition Video Processing: Integrated into consumer electronics for high-definition video processing and display applications.
- Gaming and Multimedia: Applied in gaming consoles and multimedia devices for advanced processing capabilities.

5. Medical Devices:
- Medical Imaging: Used in medical imaging equipment, such as ultrasound and MRI machines, for high-speed data acquisition and processing.
- Diagnostic Instruments: Implemented in diagnostic instruments for accurate and real-time measurements.

## Conclusion

The XC7A100T-2FGG484I from Xilinx is a powerful and versatile FPGA that balances high performance with low power consumption. With its substantial logic resources, extensive memory, and high-speed capabilities, it is well-suited for a wide range of applications across various industries. Its flexible I/O capabilities and efficient power management features make it an attractive choice for both commercial and industrial applications that demand reliability and performance.
XC7A100T-2FGG484I Compare Parts
  • XC7A100T-2FGG484I vs XC7VX980T-L2FFG1926E
  • XC7A100T-2FGG484I vs XC7VX980T-L2FF1926E
  • XC7A100T-2FGG484I vs XC7VX980T-2FFG1930C
  • XC7A100T-2FGG484I vs XC7VX980T-2FFG1926C
  • XC7A100T-2FGG484I vs XC7VX980T-1FFG1930I
  • XC7A100T-2FGG484I vs XC7VX980T-1FFG1926I
  • XC7A100T-2FGG484I vs XC7VX980T-1FFG1926C
  • XC7A100T-2FGG484I vs XC7VX980T-1FF1930I
  • XC7A100T-2FGG484I vs XC7VX690T-L2FFG1926E
  • XC7A100T-2FGG484I vs XC7VX690T-L2FFG1761E
  • XC7A100T-2FGG484I vs XC7VX690T-L2FFG1158E
  • XC7A100T-2FGG484I vs XC7VX690T-3FFG1930E
  • XC7A100T-2FGG484I vs XC7VX690T-3FFG1927E
  • XC7A100T-2FGG484I vs XC7VX690T-3FFG1926E
  • XC7A100T-2FGG484I vs XC7VX690T-3FFG1761E
  • XC7A100T-2FGG484I vs XC7VX690T-3FFG1158E
  • XC7A100T-2FGG484I vs XC7VX690T-3FFG1157E
  • XC7A100T-2FGG484I vs XC7VX690T-2FFG1930I
  • XC7A100T-2FGG484I vs XC7VX690T-2FFG1930C
  • XC7A100T-2FGG484I vs XC7VX690T-2FFG1927I
  • XC7A100T-2FGG484I vs XC7VX690T-2FFG1927C
  • XC7A100T-2FGG484I vs XC7VX690T-2FFG1926I
  • XC7A100T-2FGG484I vs XC7VX690T-2FFG1926C
  • XC7A100T-2FGG484I vs XC7VX690T-2FFG1761I
  • XC7A100T-2FGG484I vs XC7VX690T-2FFG1761C
  • XC7A100T-2FGG484I vs XC7VX690T-2FFG1158I
  • XC7A100T-2FGG484I vs XC7VX690T-2FFG1158C
  • XC7A100T-2FGG484I vs XC7VX690T-2FFG1157I
  • XC7A100T-2FGG484I vs XC7VX690T-2FFG1157C
  • XC7A100T-2FGG484I vs XC7VX690T-2FF1930I
  • XC7A100T-2FGG484I vs XC7VX690T-2FF1926I
  • XC7A100T-2FGG484I vs XC7VX690T-2FF1761I
  • XC7A100T-2FGG484I vs XC7VX690T-2FF1761C
  • XC7A100T-2FGG484I vs XC7VX690T-2FF1158I
  • XC7A100T-2FGG484I vs XC7VX690T-2FF1157I
  • XC7A100T-2FGG484I vs XC7VX690T-1FFG1930I
  • XC7A100T-2FGG484I vs XC7VX690T-1FFG1930C
  • XC7A100T-2FGG484I vs XC7VX690T-1FFG1927I
  • XC7A100T-2FGG484I vs XC7VX690T-1FFG1927C
  • XC7A100T-2FGG484I vs XC7VX690T-1FFG1926I
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you