THC63LVD1027
THC63LVD1027
Active
Description:  IC SER/DESER DUAL LVDS 64TSSOP
Manufacturer:  THine Solutions
History Price: $8.29500
In Stock: 17800
THC63LVD1027 vs THCV234-B
Series
THine
THine V-by-One HS
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Function
Serializer/Deserializer
Deserializer
Data Rate
-
3.36Gbps
Input Type
LVDS
V-by-One?HS
Output Type
LVDS
LVDS
Number of Inputs
30
2
Number of Outputs
30
6
Voltage - Supply
3V ~ 3.6V
1.7V ~ 1.98V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TFSOP (0.240", 6.10mm Width) Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
64-TSSOP
48-QFN (7x7)