Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THC63LVD1027
THC63LVD1027
Active
Interface - Serializers, Deserializers
Description:
IC SER/DESER DUAL LVDS 64TSSOP
Manufacturer:
THine Solutions
Datasheet:
THC63LVD1027 Datasheet
History Price: $8.29500
In Stock: 17800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVD1027 vs THCV2911A
Part No
THC63LVD1027
THCV2911A
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine
V-by-One HS
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Serializer/Deserializer
Serializer/Deserializer
Data Rate
-
4Gbps
Input Type
LVDS
V-by-One?HS
Output Type
LVDS
V-by-One?HS
Number of Inputs
30
2
Number of Outputs
30
2
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TFSOP (0.240", 6.10mm Width) Exposed Pad
30-WFQFN Exposed Pad
Supplier Device Package
64-TSSOP
30-QFN (2.5x4.5)