THC63LVD1023B
THC63LVD1023B
Active
Description:  IC SERIALIZER DUAL LVDS 144LQFP
Manufacturer:  THine Solutions
History Price: $11.22000
In Stock: 43400
THC63LVD1023B vs THCV218
Series
THine
THine
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
1.12Gbps
3.4Gbs
Input Type
CMOS/TTL
V-by-One?HS
Output Type
LVDS
CMOS/TTL
Number of Inputs
70
2
Number of Outputs
10
42
Voltage - Supply
3V ~ 3.6V
1.8V, 3.3V
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
145-TFBGA
Supplier Device Package
144-LQFP (20x20)
145-TFBGA (12x12)