THC63LVD1023B
THC63LVD1023B
Active
Description:  IC SERIALIZER DUAL LVDS 144LQFP
Manufacturer:  THine Solutions
History Price: $11.22000
In Stock: 43400
THC63LVD1023B vs THCV235
Series
THine
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
1.12Gbps
4Gbps
Input Type
CMOS/TTL
LVCMOS
Output Type
LVDS
V-by-One?HS
Number of Inputs
70
1
Number of Outputs
10
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
64-VFQFN Exposed Pad
Supplier Device Package
144-LQFP (20x20)
64-QFN (9x9)