UCC38C45D
UCC38C45D
Active
Description:  UCC38C45 BICMOS LOW-POWER CURREN
Manufacturer:  Texas Instruments
Datasheet:   UCC38C45D Datasheet
History Price: Active
In Stock: 17600
UCC38C45D Specification
Specification
Part No
UCC38C45D
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
UCC38C45D PDF Datasheet
UCC38C45D Related Parts
UCC1583J
UCC1583J
Texas Instruments
SWITCHING CONTROLLER
UCC1800J
UCC1800J
Texas Instruments
UCC1800 LOW-POWER BICMOS CURRENT
UCC1803J883B
UCC1803J883B
Texas Instruments
UCC1803 LOW-POWER BICMOS CURRENT
UCC1804J883B
UCC1804J883B
Texas Instruments
UCC1804 LOW-POWER BICMOS CURRENT
UCC1806L883B
UCC1806L883B
Texas Instruments
UCC1806 LOW POWER, DUAL OUTPUT,
UCC1808J-2
UCC1808J-2
Texas Instruments
SWITCHING CONTROLLER
UCC1810J
UCC1810J
Texas Instruments
DUAL SWITCHING CONTROLLER
UCC2541PWP
UCC2541PWP
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPG4
UCC2541PWPG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPR
UCC2541PWPR
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPRG4
UCC2541PWPRG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541RHBR
UCC2541RHBR
Texas Instruments
IC REG CTRLR BUCK 32QFN
UCC38C45D Description
The Texas Instruments UCC38C45D is a high-performance, dual-output, pulse-width modulation (PWM) controller designed for use in various power supply applications, including isolated and non-isolated DC-DC converters. This device is particularly well-suited for applications requiring high efficiency, precise voltage regulation, and robust performance under varying load conditions. The UCC38C45D is part of the UCC38C4x family of PWM controllers, which are known for their versatility and reliability in power management solutions.

## Overview

The UCC38C45D features a dual-output configuration, allowing it to drive two power stages simultaneously. This capability makes it ideal for applications such as power supplies for telecommunications, industrial equipment, and consumer electronics. The controller operates in voltage mode with a fixed frequency, providing excellent transient response and stability. It also includes various protection features to ensure safe operation under fault conditions.

## Key Features

- Dual Output PWM Controller: Capable of driving two independent power stages, making it suitable for multi-output power supplies.
- Voltage Mode Control: Operates in voltage mode, providing good transient response and stability.
- Fixed Frequency Operation: Typically operates at a frequency of 100 kHz, allowing for predictable performance in power supply designs.
- Integrated Soft-Start: Features an integrated soft-start function to limit inrush current during startup, enhancing system reliability.
- Overcurrent Protection: Includes overcurrent protection to prevent damage to the power supply during fault conditions.
- Thermal Shutdown: Provides thermal shutdown protection to safeguard the device from overheating.
- Wide Input Voltage Range: Accepts input voltages from 10 V to 30 V, making it versatile for various applications.

## Specifications

Here are the key specifications of the Texas Instruments UCC38C45D:

- Input Voltage Range (Vin): 10 V to 30 V
- Output Voltage Range (Vout): Adjustable based on external feedback components
- Switching Frequency: 100 kHz (typical)
- Maximum Duty Cycle: 50% (for each output)
- Output Current Capability: Up to 1 A per output
- Quiescent Current: 1.5 mA (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: 16-pin TSSOP (Thin Shrink Small Outline Package)

## Electrical Characteristics

The following are some important electrical characteristics of the UCC38C45D:

- Reference Voltage (Vref): 2.5 V (typical)
- Error Amplifier Gain: 100 V/V (typical)
- Soft-Start Time: Adjustable via external capacitor
- Overcurrent Threshold: Programmable via external resistor
- Thermal Shutdown Temperature: Approximately 150°C

## Applications

The UCC38C45D is suitable for a wide range of applications, including:

- DC-DC Converters: Used in both isolated and non-isolated DC-DC converter designs.
- Power Supplies for Telecommunications: Ideal for powering communication equipment and infrastructure.
- Industrial Power Supplies: Suitable for industrial automation and control systems requiring reliable power management.
- Consumer Electronics: Found in various consumer devices that require efficient power conversion.

## Conclusion

The Texas Instruments UCC38C45D is a versatile and reliable dual-output PWM controller that provides excellent performance for a variety of power supply applications. With its integrated protection features, wide input voltage range, and fixed frequency operation, it is well-suited for designs requiring high efficiency and precise voltage regulation. The UCC38C45D%27s ability to drive two independent power stages makes it particularly valuable in multi-output power supply designs, ensuring robust performance in demanding environments. Overall, this device is an excellent choice for engineers looking to implement effective power management solutions in their applications.
UCC38C45D Compare Parts
  • UCC38C45D vs UCC3961N
  • UCC38C45D vs UCC3961DTR
  • UCC38C45D vs UCC3961D
  • UCC38C45D vs UCC39422PWTRG4
  • UCC38C45D vs UCC39422PWTR
  • UCC38C45D vs UCC39422PW
  • UCC38C45D vs UCC39422NG4
  • UCC38C45D vs UCC39422N
  • UCC38C45D vs UCC39421PWTR
  • UCC38C45D vs UCC39421PWG4
  • UCC38C45D vs UCC39421PW
  • UCC38C45D vs UCC39421NG4
  • UCC38C45D vs UCC39421N
  • UCC38C45D vs UCC38C55DR
  • UCC38C45D vs UCC38C54DR
  • UCC38C45D vs UCC38C53DR
  • UCC38C45D vs UCC38C52DR
  • UCC38C45D vs UCC38C51DR
  • UCC38C45D vs UCC38C50DR
  • UCC38C45D vs UCC38C45P
  • UCC38C45D vs UCC38C45DRG4
  • UCC38C45D vs UCC38C45DR
  • UCC38C45D vs UCC38C45DGKR
  • UCC38C45D vs UCC38C45DGK
  • UCC38C45D vs UCC38C45DG4
  • UCC38C45D vs UCC38C44P
  • UCC38C45D vs UCC38C44DR
  • UCC38C45D vs UCC38C44DGKR
  • UCC38C45D vs UCC38C44DGK/1
  • UCC38C45D vs UCC38C44DGK
  • UCC38C45D vs UCC38C44DG4
  • UCC38C45D vs UCC38C44D
  • UCC38C45D vs UCC38C44D
  • UCC38C45D vs UCC38C43PG4
  • UCC38C45D vs UCC38C43P
  • UCC38C45D vs UCC38C43DR
  • UCC38C45D vs UCC38C43DGKRG4
  • UCC38C45D vs UCC38C43DGKR
  • UCC38C45D vs UCC38C43DGK
  • UCC38C45D vs UCC38C43DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.