UCC1806L883B
UCC1806L883B
Active
Description:  UCC1806 LOW POWER, DUAL OUTPUT,
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 12400
UCC1806L883B Specification
Specification
Part No
UCC1806L883B
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
PWM
Function
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Flyback
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 14.5V
Frequency - Switching
10Hz ~ 10kHz
Duty Cycle (Max)
50%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-CLCC
Supplier Device Package
20-LCCC (8.89x8.89)
UCC1806L883B PDF Datasheet
UCC1806L883B Related Parts
UCC1583J
UCC1583J
Texas Instruments
SWITCHING CONTROLLER
UCC1800J
UCC1800J
Texas Instruments
UCC1800 LOW-POWER BICMOS CURRENT
UCC1803J883B
UCC1803J883B
Texas Instruments
UCC1803 LOW-POWER BICMOS CURRENT
UCC1804J883B
UCC1804J883B
Texas Instruments
UCC1804 LOW-POWER BICMOS CURRENT
UCC1808J-2
UCC1808J-2
Texas Instruments
SWITCHING CONTROLLER
UCC1810J
UCC1810J
Texas Instruments
DUAL SWITCHING CONTROLLER
UCC2541PWP
UCC2541PWP
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPG4
UCC2541PWPG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPR
UCC2541PWPR
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPRG4
UCC2541PWPRG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541RHBR
UCC2541RHBR
Texas Instruments
IC REG CTRLR BUCK 32QFN
UCC2541RHBRG4
UCC2541RHBRG4
Texas Instruments
IC REG CTRLR BUCK 32QFN
UCC1806L883B Compare Parts
  • UCC1806L883B vs UCC3961N
  • UCC1806L883B vs UCC3961DTR
  • UCC1806L883B vs UCC3961D
  • UCC1806L883B vs UCC39422PWTRG4
  • UCC1806L883B vs UCC39422PWTR
  • UCC1806L883B vs UCC39422PW
  • UCC1806L883B vs UCC39422NG4
  • UCC1806L883B vs UCC39422N
  • UCC1806L883B vs UCC39421PWTR
  • UCC1806L883B vs UCC39421PWG4
  • UCC1806L883B vs UCC39421PW
  • UCC1806L883B vs UCC39421NG4
  • UCC1806L883B vs UCC39421N
  • UCC1806L883B vs UCC38C55DR
  • UCC1806L883B vs UCC38C54DR
  • UCC1806L883B vs UCC38C53DR
  • UCC1806L883B vs UCC38C52DR
  • UCC1806L883B vs UCC38C51DR
  • UCC1806L883B vs UCC38C50DR
  • UCC1806L883B vs UCC38C45P
  • UCC1806L883B vs UCC38C45DRG4
  • UCC1806L883B vs UCC38C45DR
  • UCC1806L883B vs UCC38C45DGKR
  • UCC1806L883B vs UCC38C45DGK
  • UCC1806L883B vs UCC38C45DG4
  • UCC1806L883B vs UCC38C45D
  • UCC1806L883B vs UCC38C45D
  • UCC1806L883B vs UCC38C44P
  • UCC1806L883B vs UCC38C44DR
  • UCC1806L883B vs UCC38C44DGKR
  • UCC1806L883B vs UCC38C44DGK/1
  • UCC1806L883B vs UCC38C44DGK
  • UCC1806L883B vs UCC38C44DG4
  • UCC1806L883B vs UCC38C44D
  • UCC1806L883B vs UCC38C44D
  • UCC1806L883B vs UCC38C43PG4
  • UCC1806L883B vs UCC38C43P
  • UCC1806L883B vs UCC38C43DR
  • UCC1806L883B vs UCC38C43DGKRG4
  • UCC1806L883B vs UCC38C43DGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you