UCC38C45D
UCC38C45D
Active
Description:  UCC38C45 BICMOS LOW-POWER CURREN
Manufacturer:  Texas Instruments
Datasheet:   UCC38C45D Datasheet
History Price: Active
In Stock: 17600
UCC38C45D vs UCC3961D
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Output Type
-
Transistor Driver
Function
-
Step-Up/Step-Down
Output Configuration
-
Positive, Isolation Capable
Topology
-
Forward Converter
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
8V ~ 19V
Frequency - Switching
-
400kHz
Duty Cycle (Max)
-
72%
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Enable, Frequency Control, Soft Start
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
14-SOIC