UCC2541PWPR
UCC2541PWPR
Not For New Designs
Description:  IC REG CTRLR BUCK 20HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC2541PWPR Datasheet
History Price: $3.67500
In Stock: 42300
UCC2541PWPR Specification
Specification
Part No
UCC2541PWPR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8.5V ~ 35V
Frequency - Switching
300kHz
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Enable, Ramp, Reset, Soft Start, Tracking
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP
UCC2541PWPR PDF Datasheet
UCC2541PWPR Related Parts
UCC1583J
UCC1583J
Texas Instruments
SWITCHING CONTROLLER
UCC1800J
UCC1800J
Texas Instruments
UCC1800 LOW-POWER BICMOS CURRENT
UCC1803J883B
UCC1803J883B
Texas Instruments
UCC1803 LOW-POWER BICMOS CURRENT
UCC1804J883B
UCC1804J883B
Texas Instruments
UCC1804 LOW-POWER BICMOS CURRENT
UCC1806L883B
UCC1806L883B
Texas Instruments
UCC1806 LOW POWER, DUAL OUTPUT,
UCC1808J-2
UCC1808J-2
Texas Instruments
SWITCHING CONTROLLER
UCC1810J
UCC1810J
Texas Instruments
DUAL SWITCHING CONTROLLER
UCC2541PWP
UCC2541PWP
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPG4
UCC2541PWPG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPRG4
UCC2541PWPRG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541RHBR
UCC2541RHBR
Texas Instruments
IC REG CTRLR BUCK 32QFN
UCC2541RHBRG4
UCC2541RHBRG4
Texas Instruments
IC REG CTRLR BUCK 32QFN
UCC2541PWPR Compare Parts
  • UCC2541PWPR vs UCC3961N
  • UCC2541PWPR vs UCC3961DTR
  • UCC2541PWPR vs UCC3961D
  • UCC2541PWPR vs UCC39422PWTRG4
  • UCC2541PWPR vs UCC39422PWTR
  • UCC2541PWPR vs UCC39422PW
  • UCC2541PWPR vs UCC39422NG4
  • UCC2541PWPR vs UCC39422N
  • UCC2541PWPR vs UCC39421PWTR
  • UCC2541PWPR vs UCC39421PWG4
  • UCC2541PWPR vs UCC39421PW
  • UCC2541PWPR vs UCC39421NG4
  • UCC2541PWPR vs UCC39421N
  • UCC2541PWPR vs UCC38C55DR
  • UCC2541PWPR vs UCC38C54DR
  • UCC2541PWPR vs UCC38C53DR
  • UCC2541PWPR vs UCC38C52DR
  • UCC2541PWPR vs UCC38C51DR
  • UCC2541PWPR vs UCC38C50DR
  • UCC2541PWPR vs UCC38C45P
  • UCC2541PWPR vs UCC38C45DRG4
  • UCC2541PWPR vs UCC38C45DR
  • UCC2541PWPR vs UCC38C45DGKR
  • UCC2541PWPR vs UCC38C45DGK
  • UCC2541PWPR vs UCC38C45DG4
  • UCC2541PWPR vs UCC38C45D
  • UCC2541PWPR vs UCC38C45D
  • UCC2541PWPR vs UCC38C44P
  • UCC2541PWPR vs UCC38C44DR
  • UCC2541PWPR vs UCC38C44DGKR
  • UCC2541PWPR vs UCC38C44DGK/1
  • UCC2541PWPR vs UCC38C44DGK
  • UCC2541PWPR vs UCC38C44DG4
  • UCC2541PWPR vs UCC38C44D
  • UCC2541PWPR vs UCC38C44D
  • UCC2541PWPR vs UCC38C43PG4
  • UCC2541PWPR vs UCC38C43P
  • UCC2541PWPR vs UCC38C43DR
  • UCC2541PWPR vs UCC38C43DGKRG4
  • UCC2541PWPR vs UCC38C43DGKR
  • UCC2541PWPR FAQ
    Q1: What is the primary function of the Texas Instruments UCC2541PWPR?
    A1: The Texas Instruments UCC2541PWPR is a power management IC designed to control and monitor power systems in high-efficiency power supplies, providing features such as voltage regulation and protection.

    Q2: What is the main application of the Texas Instruments UCC2541PWPR?
    A2: The Texas Instruments UCC2541PWPR is commonly used in power supplies for industrial, automotive, and telecommunications applications, especially where high-efficiency voltage regulation and protection are needed.

    Q3: What is the operating voltage range of the Texas Instruments UCC2541PWPR?
    A3: The Texas Instruments UCC2541PWPR operates within a voltage range of 4.5V to 18V, making it suitable for a variety of power supply designs.

    Q4: What package type is the Texas Instruments UCC2541PWPR available in?
    A4: The Texas Instruments UCC2541PWPR is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) package, providing a compact solution for efficient space utilization.

    Q5: Does the Texas Instruments UCC2541PWPR have any built-in protection features?
    A5: Yes, the Texas Instruments UCC2541PWPR includes built-in over-voltage protection, under-voltage lockout, and overcurrent protection, ensuring safe and reliable operation in power supply systems.

    Q6: What is the typical switching frequency of the Texas Instruments UCC2541PWPR?
    A6: The Texas Instruments UCC2541PWPR typically operates at switching frequencies of up to 500 kHz, which helps to achieve high efficiency in power conversion systems.

    Q7: What is the typical efficiency of the Texas Instruments UCC2541PWPR in power conversion?
    A7: The Texas Instruments UCC2541PWPR can achieve high efficiency, typically around 90% or higher, depending on the specific application and design conditions.

    Q8: What is the maximum output current the Texas Instruments UCC2541PWPR can handle?
    A8: The Texas Instruments UCC2541PWPR can support output currents up to 5A, making it suitable for medium to high power applications.

    Q9: What are the key features of the Texas Instruments UCC2541PWPR?
    A9: Key features of the Texas Instruments UCC2541PWPR include high efficiency, wide input voltage range, multiple protection mechanisms, and a low quiescent current design.

    Q10: What is the typical quiescent current of the Texas Instruments UCC2541PWPR?
    A10: The Texas Instruments UCC2541PWPR typically has a quiescent current of 100 µA, which helps minimize power loss during idle operation.

    Q11: Is the Texas Instruments UCC2541PWPR suitable for automotive applications?
    A11: Yes, the Texas Instruments UCC2541PWPR is designed to operate within an extended temperature range, making it suitable for automotive power management applications.

    Q12: Does the Texas Instruments UCC2541PWPR support external components for voltage regulation?
    A12: Yes, the Texas Instruments UCC2541PWPR can be used with external components such as capacitors and inductors to fine-tune voltage regulation and achieve optimal performance.

    Q13: What is the temperature range of the Texas Instruments UCC2541PWPR?
    A13: The Texas Instruments UCC2541PWPR operates within a temperature range of -40°C to 125°C, making it suitable for industrial and automotive environments.

    Q14: How does the Texas Instruments UCC2541PWPR handle overcurrent protection?
    A14: The Texas Instruments UCC2541PWPR includes a built-in overcurrent protection mechanism that automatically limits output current to prevent damage to the power supply or connected components.

    Q15: Can the Texas Instruments UCC2541PWPR be used for low-power applications?
    A15: Yes, the Texas Instruments UCC2541PWPR is suitable for both medium and low-power applications due to its low quiescent current and efficient power management features.

    Q16: Does the Texas Instruments UCC2541PWPR support synchronous rectification?
    A16: Yes, the Texas Instruments UCC2541PWPR is capable of supporting synchronous rectification, which improves efficiency in the power conversion process.

    Q17: How does the Texas Instruments UCC2541PWPR manage thermal performance?
    A17: The Texas Instruments UCC2541PWPR includes thermal shutdown features to prevent overheating, as well as thermal monitoring to ensure the device operates within safe temperature limits.

    Q18: Can the Texas Instruments UCC2541PWPR be used in buck or boost converters?
    A18: Yes, the Texas Instruments UCC2541PWPR can be used in both buck and boost converters, providing flexibility for various power conversion applications.

    Q19: What is the maximum power output capability of the Texas Instruments UCC2541PWPR?
    A19: The Texas Instruments UCC2541PWPR can handle up to 5A output current, translating to power outputs depending on the voltage used in the design, making it suitable for medium-power systems.

    Q20: Does the Texas Instruments UCC2541PWPR require complex external components for operation?
    A20: No, the Texas Instruments UCC2541PWPR is designed to work with a simple set of external components, allowing for easier integration and a streamlined design process in power supply applications.
    Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you