UCC3588D
UCC3588D
Obsolete
Description:  IC REG CTRLR INTEL 1OUT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3588D Datasheet
History Price: $2.94000
In Stock: 12400
UCC3588D Specification
Specification
Part No
UCC3588D
Category
PMIC - Special Purpose Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Intel Pentium? III
Voltage - Input
0.2V ~ 36V
Number of Outputs
1
Voltage - Output
2.1V ~ 3.5V, 1.3V ~ 2.05V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
UCC3588D Related Parts
UCC3588PW
UCC3588PW
Texas Instruments
IC REG CTRLR INTEL 1OUT 16TSSOP
UCC3882DW
UCC3882DW
Texas Instruments
IC REG CTRLR INTEL 1OUT 28SOIC
UCC3882DW-1
UCC3882DW-1
Texas Instruments
IC REG CTRLR INTEL 1OUT 28SOIC
UCC3882DWTR-1
UCC3882DWTR-1
Texas Instruments
IC REG CTRLR INTEL 1OUT 28SOIC
UCC3882DWTR-1G4
UCC3882DWTR-1G4
Texas Instruments
IC REG CTRLR INTEL 1OUT 28SOIC
UCC3882PW
UCC3882PW
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882PWTR-1
UCC3882PWTR-1
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882PWTR-1G4
UCC3882PWTR-1G4
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882PWTR/81484
UCC3882PWTR/81484
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882PWTR81484G4
UCC3882PWTR81484G4
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882DW
UCC3882DW
Unitrode Corp
1.5A, 700KHZ BICMOS, PDSO28
UCC3588D Compare Parts
  • UCC3588D vs UCC3882PWTR/81484
  • UCC3588D vs UCC3882PWTR-1G4
  • UCC3588D vs UCC3882PWTR-1
  • UCC3588D vs UCC3882PW
  • UCC3588D vs UCC3882DWTR-1G4
  • UCC3588D vs UCC3882DWTR-1
  • UCC3588D vs UCC3882DW-1
  • UCC3588D vs UCC3882DW
  • UCC3588D vs UCC3588PW
  • UCC3588D vs UCC3882DW
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery