UCC3882PWTR-1
UCC3882PWTR-1
Obsolete
Description:  IC REG CTRLR INTEL 1OUT 28TSSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 11200
UCC3882PWTR-1 Specification
Specification
Part No
UCC3882PWTR-1
Category
PMIC - Special Purpose Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Intel VID code
Voltage - Input
5V, 12V
Number of Outputs
1
Voltage - Output
1.8V ~ 2.05V, 2.1V ~ 3.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
UCC3882PWTR-1 PDF Datasheet
UCC3882PWTR-1 Related Parts
UCC3588D
UCC3588D
Texas Instruments
IC REG CTRLR INTEL 1OUT 16SOIC
UCC3588PW
UCC3588PW
Texas Instruments
IC REG CTRLR INTEL 1OUT 16TSSOP
UCC3882DW
UCC3882DW
Texas Instruments
IC REG CTRLR INTEL 1OUT 28SOIC
UCC3882DW-1
UCC3882DW-1
Texas Instruments
IC REG CTRLR INTEL 1OUT 28SOIC
UCC3882DWTR-1
UCC3882DWTR-1
Texas Instruments
IC REG CTRLR INTEL 1OUT 28SOIC
UCC3882DWTR-1G4
UCC3882DWTR-1G4
Texas Instruments
IC REG CTRLR INTEL 1OUT 28SOIC
UCC3882PW
UCC3882PW
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882PWTR-1G4
UCC3882PWTR-1G4
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882PWTR/81484
UCC3882PWTR/81484
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882PWTR81484G4
UCC3882PWTR81484G4
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882DW
UCC3882DW
Unitrode Corp
1.5A, 700KHZ BICMOS, PDSO28
UCC3882PWTR-1 Compare Parts
  • UCC3882PWTR-1 vs UCC3882PWTR/81484
  • UCC3882PWTR-1 vs UCC3882PWTR-1G4
  • UCC3882PWTR-1 vs UCC3882PW
  • UCC3882PWTR-1 vs UCC3882DWTR-1G4
  • UCC3882PWTR-1 vs UCC3882DWTR-1
  • UCC3882PWTR-1 vs UCC3882DW-1
  • UCC3882PWTR-1 vs UCC3882DW
  • UCC3882PWTR-1 vs UCC3588PW
  • UCC3882PWTR-1 vs UCC3588D
  • UCC3882PWTR-1 vs UCC3882DW
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery