UCC3882DW
UCC3882DW
Obsolete
Description:  IC REG CTRLR INTEL 1OUT 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3882DW Datasheet
History Price: $1.31000
In Stock: 5700
UCC3882DW Specification
Specification
Part No
UCC3882DW
Category
PMIC - Special Purpose Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Intel VID code
Voltage - Input
5V, 12V
Number of Outputs
1
Voltage - Output
1.8V ~ 2.05V, 2.1V ~ 3.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
UCC3882DW PDF Datasheet
UCC3882DW Related Parts
UCC3588D
UCC3588D
Texas Instruments
IC REG CTRLR INTEL 1OUT 16SOIC
UCC3588PW
UCC3588PW
Texas Instruments
IC REG CTRLR INTEL 1OUT 16TSSOP
UCC3882DW-1
UCC3882DW-1
Texas Instruments
IC REG CTRLR INTEL 1OUT 28SOIC
UCC3882DWTR-1
UCC3882DWTR-1
Texas Instruments
IC REG CTRLR INTEL 1OUT 28SOIC
UCC3882DWTR-1G4
UCC3882DWTR-1G4
Texas Instruments
IC REG CTRLR INTEL 1OUT 28SOIC
UCC3882PW
UCC3882PW
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882PWTR-1
UCC3882PWTR-1
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882PWTR-1G4
UCC3882PWTR-1G4
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882PWTR/81484
UCC3882PWTR/81484
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882PWTR81484G4
UCC3882PWTR81484G4
Texas Instruments
IC REG CTRLR INTEL 1OUT 28TSSOP
UCC3882DW Compare Parts
  • UCC3882DW vs UCC3882PWTR/81484
  • UCC3882DW vs UCC3882PWTR-1G4
  • UCC3882DW vs UCC3882PWTR-1
  • UCC3882DW vs UCC3882PW
  • UCC3882DW vs UCC3882DWTR-1G4
  • UCC3882DW vs UCC3882DWTR-1
  • UCC3882DW vs UCC3882DW-1
  • UCC3882DW vs UCC3588PW
  • UCC3882DW vs UCC3588D
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.