UCC3588D
UCC3588D
Obsolete
Description:  IC REG CTRLR INTEL 1OUT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3588D Datasheet
History Price: $2.94000
In Stock: 12400
UCC3588D vs UCC3882DW
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Controller, Intel Pentium? III
Controller, Intel VID code
Voltage - Input
0.2V ~ 36V
5V, 12V
Number of Outputs
1
1
Voltage - Output
2.1V ~ 3.5V, 1.3V ~ 2.05V
1.8V ~ 2.05V, 2.1V ~ 3.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
28-SOIC