UC2874DW-2G4
UC2874DW-2G4
Obsolete
Description:  IC REG CTRLR BUCK 18SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 44200
UC2874DW-2G4 Specification
Specification
Part No
UC2874DW-2G4
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.4V ~ 36V
Frequency - Switching
Up to 300kHz
Duty Cycle (Max)
100%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
UC2874DW-2G4 PDF Datasheet
UC2874DW-2G4 Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2874DW-2G4 Compare Parts
  • UC2874DW-2G4 vs UC2875N/81290
  • UC2874DW-2G4 vs UC2874QTR-2
  • UC2874DW-2G4 vs UC2874Q-2
  • UC2874DW-2G4 vs UC2874N-2
  • UC2874DW-2G4 vs UC2874N-1G4
  • UC2874DW-2G4 vs UC2874N-1
  • UC2874DW-2G4 vs UC2874DWTR-2G4
  • UC2874DW-2G4 vs UC2874DWTR-2
  • UC2874DW-2G4 vs UC2874DW-2
  • UC2874DW-2G4 vs UC2874DW-1G4
  • UC2874DW-2G4 vs UC2874DW-1
  • UC2874DW-2G4 vs UC2870DW-1
  • UC2874DW-2G4 vs UC2864N
  • UC2874DW-2G4 vs UC2864DWTR
  • UC2874DW-2G4 vs UC2864DW/81167
  • UC2874DW-2G4 vs UC2864DW
  • UC2874DW-2G4 vs UC2863N
  • UC2874DW-2G4 vs UC2863DW
  • UC2874DW-2G4 vs UC2856QDWRQ1
  • UC2874DW-2G4 vs UC2856QDWR
  • UC2874DW-2G4 vs UC2856NG4
  • UC2874DW-2G4 vs UC2856N
  • UC2874DW-2G4 vs UC2856DWTRG4
  • UC2874DW-2G4 vs UC2856DWTR
  • UC2874DW-2G4 vs UC2856DWG4
  • UC2874DW-2G4 vs UC2856DW
  • UC2874DW-2G4 vs UC2854J
  • UC2874DW-2G4 vs UC2854BJ
  • UC2874DW-2G4 vs UC2853AN-P
  • UC2874DW-2G4 vs UC2847N
  • UC2874DW-2G4 vs UC2847DWG4
  • UC2874DW-2G4 vs UC2847DW
  • UC2874DW-2G4 vs UC2846QTR
  • UC2874DW-2G4 vs UC2846QG3
  • UC2874DW-2G4 vs UC2846Q
  • UC2874DW-2G4 vs UC2846NG4
  • UC2874DW-2G4 vs UC2846N
  • UC2874DW-2G4 vs UC2846DWTR
  • UC2874DW-2G4 vs UC2846DWG4
  • UC2874DW-2G4 vs UC2846DW
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked