UC2846Q
UC2846Q
Obsolete
Description:  IC REG CTRLR MULT TOP 20PLCC
Manufacturer:  Texas Instruments
Datasheet:   UC2846Q Datasheet
History Price: $1.71000
In Stock: 49000
UC2846Q Specification
Specification
Part No
UC2846Q
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
6.95V ~ 40V
Frequency - Switching
500kHz
Duty Cycle (Max)
50%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
UC2846Q PDF Datasheet
UC2846Q Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2846Q Compare Parts
  • UC2846Q vs UC2875N/81290
  • UC2846Q vs UC2874QTR-2
  • UC2846Q vs UC2874Q-2
  • UC2846Q vs UC2874N-2
  • UC2846Q vs UC2874N-1G4
  • UC2846Q vs UC2874N-1
  • UC2846Q vs UC2874DWTR-2G4
  • UC2846Q vs UC2874DWTR-2
  • UC2846Q vs UC2874DW-2G4
  • UC2846Q vs UC2874DW-2
  • UC2846Q vs UC2874DW-1G4
  • UC2846Q vs UC2874DW-1
  • UC2846Q vs UC2870DW-1
  • UC2846Q vs UC2864N
  • UC2846Q vs UC2864DWTR
  • UC2846Q vs UC2864DW/81167
  • UC2846Q vs UC2864DW
  • UC2846Q vs UC2863N
  • UC2846Q vs UC2863DW
  • UC2846Q vs UC2856QDWRQ1
  • UC2846Q vs UC2856QDWR
  • UC2846Q vs UC2856NG4
  • UC2846Q vs UC2856N
  • UC2846Q vs UC2856DWTRG4
  • UC2846Q vs UC2856DWTR
  • UC2846Q vs UC2856DWG4
  • UC2846Q vs UC2856DW
  • UC2846Q vs UC2854J
  • UC2846Q vs UC2854BJ
  • UC2846Q vs UC2853AN-P
  • UC2846Q vs UC2847N
  • UC2846Q vs UC2847DWG4
  • UC2846Q vs UC2847DW
  • UC2846Q vs UC2846QTR
  • UC2846Q vs UC2846QG3
  • UC2846Q vs UC2846NG4
  • UC2846Q vs UC2846N
  • UC2846Q vs UC2846DWTR
  • UC2846Q vs UC2846DWG4
  • UC2846Q vs UC2846DW
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked