UC2846N
UC2846N
Active
Description:  IC REG CTRLR MULT TOPOLOGY 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UC2846N Datasheet
History Price: $5.15000
In Stock: 43500
UC2846N Specification
Specification
Part No
UC2846N
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
6.95V ~ 40V
Frequency - Switching
500kHz
Duty Cycle (Max)
50%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
UC2846N PDF Datasheet
UC2846N Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2846N Description
Introduction to Texas Instruments UC2846N

The Texas Instruments UC2846N is a high-performance, fixed-frequency current-mode controller designed for switch-mode power supply (SMPS) applications. It is widely used in various power management scenarios, including DC-DC converters, power adapters, and battery chargers. The UC2846N offers excellent performance features, making it suitable for both industrial and consumer applications.

Key Specifications

- Operating Voltage Range: The UC2846N operates with a wide input voltage range of 8V to 40V, allowing it to be used in various applications requiring different voltage levels.
- Output Current Capability: The device can handle output currents of up to 5A, making it suitable for medium-power applications.
- Frequency Range: The switching frequency of the UC2846N is adjustable from 100 kHz to 500 kHz, providing flexibility in optimizing the design for efficiency and size.
- Current Sense Input: It features a dedicated current sense input that allows for precise current regulation and overcurrent protection.
- Temperature Range: The operating temperature range is from -40°C to +125°C, ensuring reliable performance in harsh environments.

Features and Benefits

- Current Mode Control: The UC2846N employs current mode control, which improves transient response and simplifies loop compensation. This feature enhances stability and reliability in power conversion applications.
- Integrated Error Amplifier: An internal error amplifier facilitates voltage regulation by comparing the output voltage with a reference voltage. This integration reduces component count and board space.
- Soft Start Functionality: The soft start feature minimizes inrush current during startup, helping to prevent damage to components and improving overall system reliability.
- Overvoltage Protection (OVP): The device includes built-in overvoltage protection that shuts down the output if the voltage exceeds a predetermined threshold, safeguarding connected loads.
- Thermal Shutdown Protection: Thermal shutdown features protect the device from overheating by disabling the output if the junction temperature exceeds safe limits.

Applications

The UC2846N is versatile and can be applied in various scenarios:

1. Switching Power Supplies: Commonly used in isolated or non-isolated DC-DC converters for converting higher voltages into lower regulated outputs required by electronic circuits.
2. Battery Chargers: Suitable for designing efficient battery charger circuits where precise control of charging currents is essential for battery safety and longevity.
3. LED Drivers: Can be employed as an LED driver for constant current applications, ensuring uniform brightness while maximizing energy efficiency.
4. Industrial Power Supplies: Ideal for industrial equipment requiring robust power management solutions that can handle fluctuations in input voltage.

Conclusion

The Texas Instruments UC2846N stands out as a powerful and flexible solution for designing switch-mode power supplies across various applications. With its wide operating voltage range, adjustable frequency capabilities, and advanced protection features like overvoltage and thermal shutdown, it provides engineers with the tools necessary to create efficient and reliable power management systems. Its ability to operate effectively in challenging environments further solidifies its role as a key component in modern electronic designs.
UC2846N Compare Parts
  • UC2846N vs UC2875N/81290
  • UC2846N vs UC2874QTR-2
  • UC2846N vs UC2874Q-2
  • UC2846N vs UC2874N-2
  • UC2846N vs UC2874N-1G4
  • UC2846N vs UC2874N-1
  • UC2846N vs UC2874DWTR-2G4
  • UC2846N vs UC2874DWTR-2
  • UC2846N vs UC2874DW-2G4
  • UC2846N vs UC2874DW-2
  • UC2846N vs UC2874DW-1G4
  • UC2846N vs UC2874DW-1
  • UC2846N vs UC2870DW-1
  • UC2846N vs UC2864N
  • UC2846N vs UC2864DWTR
  • UC2846N vs UC2864DW/81167
  • UC2846N vs UC2864DW
  • UC2846N vs UC2863N
  • UC2846N vs UC2863DW
  • UC2846N vs UC2856QDWRQ1
  • UC2846N vs UC2856QDWR
  • UC2846N vs UC2856NG4
  • UC2846N vs UC2856N
  • UC2846N vs UC2856DWTRG4
  • UC2846N vs UC2856DWTR
  • UC2846N vs UC2856DWG4
  • UC2846N vs UC2856DW
  • UC2846N vs UC2854J
  • UC2846N vs UC2854BJ
  • UC2846N vs UC2853AN-P
  • UC2846N vs UC2847N
  • UC2846N vs UC2847DWG4
  • UC2846N vs UC2847DW
  • UC2846N vs UC2846QTR
  • UC2846N vs UC2846QG3
  • UC2846N vs UC2846Q
  • UC2846N vs UC2846NG4
  • UC2846N vs UC2846DWTR
  • UC2846N vs UC2846DWG4
  • UC2846N vs UC2846DW
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked