UC2846DWTR
UC2846DWTR
Active
Description:  IC REG CTRLR MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2846DWTR Datasheet
History Price: $3.82000
In Stock: 31300
UC2846DWTR Specification
Specification
Part No
UC2846DWTR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
6.95V ~ 40V
Frequency - Switching
500kHz
Duty Cycle (Max)
50%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
UC2846DWTR PDF Datasheet
UC2846DWTR Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2846DWTR Description
Introduction to Texas Instruments UC2846DWTR

The Texas Instruments UC2846DWTR is a high-performance current-mode PWM (Pulse Width Modulation) controller designed for a variety of power supply applications, including off-line and DC-DC converters. This device is particularly well-suited for applications requiring high efficiency and precise control over output voltage and current. The UC2846 is part of the UC284x series, which is known for its versatility and reliability in power management solutions.

Key Specifications

- Input Voltage Range: The UC2846 operates with an input voltage range of 10V to 30V, making it suitable for a variety of power supply configurations.

- Output Frequency: The device can operate at a switching frequency of up to 100 kHz, allowing for efficient energy transfer and minimizing the size of passive components.

- Duty Cycle Control: It features a maximum duty cycle of 50%, enabling effective control over the output voltage and current in various applications.

- Current Sense Input: The UC2846 includes a dedicated current sense input that allows for accurate monitoring and regulation of the output current, enhancing system performance and safety.

- Temperature Range: The operating temperature range for the UC2846 is -40°C to +125°C, ensuring reliable operation in harsh environments.

- Package Type: The device is available in a standard SOIC-8 package, which provides ease of integration into various PCB designs while maintaining a compact footprint.

Features

- Current Mode Control: The UC2846 employs current mode control, which simplifies compensation and improves transient response. This feature enables faster reaction to load changes, enhancing overall system stability.

- Built-in Soft Start: A soft start feature helps prevent excessive inrush current during startup by gradually ramping up the output voltage. This minimizes stress on components and improves reliability.

- High Efficiency: With its optimized design, the UC2846 achieves high efficiency across a wide range of operating conditions, making it ideal for applications where energy conservation is critical.

- Overvoltage Protection (OVP): The device includes an overvoltage protection feature that automatically shuts down the output if the voltage exceeds predefined limits, safeguarding connected loads from damage.

- Thermal Shutdown: Built-in thermal shutdown protection prevents overheating by disabling the device if it reaches unsafe temperature levels, ensuring long-term reliability.

Applications

The Texas Instruments UC2846DWTR is versatile and can be utilized in various applications:

1. Switching Power Supplies: Ideal for designing isolated or non-isolated switching power supplies that require efficient voltage regulation.

2. DC-DC Converters: Suitable for step-down (buck) or step-up (boost) converters used in battery-powered devices or renewable energy systems.

3. LED Drivers: Can be employed in LED driver circuits where precise current control is necessary to ensure consistent brightness and longevity of LEDs.

4. Telecommunications Equipment: Useful in powering communication devices that demand stable voltages under varying load conditions.

5. Industrial Power Supplies: Applicable in industrial settings where robust performance under challenging conditions is required.

Conclusion

The Texas Instruments UC2846DWTR PWM controller offers a comprehensive solution for efficient power management across multiple applications. Its combination of features such as current mode control, built-in protections, and high efficiency make it an excellent choice for engineers looking to develop reliable power supplies. With its wide input voltage range and ability to handle high-frequency operations, the UC2846DWTR stands out as a robust option for modern power electronics design, ensuring both performance and reliability in demanding environments.
UC2846DWTR Compare Parts
  • UC2846DWTR vs UC2875N/81290
  • UC2846DWTR vs UC2874QTR-2
  • UC2846DWTR vs UC2874Q-2
  • UC2846DWTR vs UC2874N-2
  • UC2846DWTR vs UC2874N-1G4
  • UC2846DWTR vs UC2874N-1
  • UC2846DWTR vs UC2874DWTR-2G4
  • UC2846DWTR vs UC2874DWTR-2
  • UC2846DWTR vs UC2874DW-2G4
  • UC2846DWTR vs UC2874DW-2
  • UC2846DWTR vs UC2874DW-1G4
  • UC2846DWTR vs UC2874DW-1
  • UC2846DWTR vs UC2870DW-1
  • UC2846DWTR vs UC2864N
  • UC2846DWTR vs UC2864DWTR
  • UC2846DWTR vs UC2864DW/81167
  • UC2846DWTR vs UC2864DW
  • UC2846DWTR vs UC2863N
  • UC2846DWTR vs UC2863DW
  • UC2846DWTR vs UC2856QDWRQ1
  • UC2846DWTR vs UC2856QDWR
  • UC2846DWTR vs UC2856NG4
  • UC2846DWTR vs UC2856N
  • UC2846DWTR vs UC2856DWTRG4
  • UC2846DWTR vs UC2856DWTR
  • UC2846DWTR vs UC2856DWG4
  • UC2846DWTR vs UC2856DW
  • UC2846DWTR vs UC2854J
  • UC2846DWTR vs UC2854BJ
  • UC2846DWTR vs UC2853AN-P
  • UC2846DWTR vs UC2847N
  • UC2846DWTR vs UC2847DWG4
  • UC2846DWTR vs UC2847DW
  • UC2846DWTR vs UC2846QTR
  • UC2846DWTR vs UC2846QG3
  • UC2846DWTR vs UC2846Q
  • UC2846DWTR vs UC2846NG4
  • UC2846DWTR vs UC2846N
  • UC2846DWTR vs UC2846DWG4
  • UC2846DWTR vs UC2846DW
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked