☰
UC2845D8TR
UC2845D8TR
Active
Description:  IC REG CTRLR MULT TOPOLOGY 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2845D8TR Datasheet
History Price: $1.49000
In Stock: 34315
UC2845D8TR Specification
Specification
Part No
UC2845D8TR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Buck, Flyback, Forward
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
12V ~ 28V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UC2845D8TR Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2845D8TR Description
The Texas Instruments UC2845D8TR is a high-performance, current-mode pulse-width modulation (PWM) controller designed for use in switch-mode power supplies (SMPS). This device is particularly well-suited for applications requiring high efficiency, precise regulation, and robust performance across various power supply topologies, including flyback, boost, and buck converters. The UC2845D8TR is known for its versatility and ease of use, making it a popular choice among engineers for designing reliable power supply solutions.

## Key Features:

1. Current-Mode Control: The UC2845 employs current-mode control, which enhances the stability and transient response of the power supply. This feature allows for easier compensation and improved line and load regulation, making it ideal for applications with varying load conditions.

2. High Efficiency: The controller is designed to operate efficiently, minimizing power losses and heat generation. This is critical for applications where thermal management is a concern, such as in compact electronic devices.

3. Wide Input Voltage Range: The UC2845 supports a wide input voltage range, typically from 8V to 40V, making it suitable for various power supply applications, including those with high-voltage inputs.

4. Programmable Switching Frequency: The device allows for a programmable switching frequency, typically ranging from 100 kHz to 500 kHz. This flexibility enables designers to optimize the performance of their power supply based on specific application requirements.

5. Soft Start Feature: The UC2845 includes a soft start function that limits inrush current during startup, preventing excessive stress on the power components and improving system reliability. This feature is essential for applications where sudden power surges can cause damage.

6. Integrated Protection Features: The controller incorporates several protection features, including overcurrent protection, thermal shutdown, and undervoltage lockout. These features ensure safe operation under various fault conditions, enhancing the reliability of the power supply.

7. High-Voltage Start-Up Capability: The UC2845 can withstand high-voltage conditions during startup, allowing it to operate in applications with high input voltages without requiring additional components.

8. Low Supply Current: The device features low quiescent current, which is beneficial for applications that require minimal power consumption during idle states.

## Specifications:

- Input Voltage Range (VCC): 8V to 40V
- Output Voltage Range: Dependent on external components and configuration
- Switching Frequency: Programmable from 100 kHz to 500 kHz
- Maximum Duty Cycle: 50% (typical)
- Quiescent Current: 1.5 mA (typical)
- Current Sense Voltage: 0.5V (typical)
- Temperature Range: -40°C to +125°C
- Package Type: DIP-8 (Dual In-line Package)

## Applications:

The UC2845D8TR is suitable for a wide range of applications, including:

- Switch-Mode Power Supplies (SMPS): Ideal for designing efficient power supplies for various electronic devices, including consumer electronics and industrial equipment.
- DC-DC Converters: Used in applications requiring voltage step-up or step-down conversion, such as battery-powered devices and renewable energy systems.
- Battery Chargers: Suitable for designing efficient battery charging circuits, particularly for lithium-ion and lead-acid batteries.
- Industrial Power Supplies: Can be used in industrial applications requiring robust and reliable power solutions, including automation and control systems.

## Conclusion:

The Texas Instruments UC2845D8TR is a versatile and efficient PWM controller that provides designers with the tools needed to create high-performance switch-mode power supplies. Its current-mode control, wide input voltage range, and integrated protection features make it an excellent choice for a variety of applications, ensuring reliable operation and high efficiency in demanding environments. Whether used in consumer electronics, industrial systems, or battery management applications, the UC2845D8TR stands out as a reliable solution for modern power supply design.
UC2845D8TR Compare Parts
  • UC2845D8TR vs UC2875N/81290
  • UC2845D8TR vs UC2874QTR-2
  • UC2845D8TR vs UC2874Q-2
  • UC2845D8TR vs UC2874N-2
  • UC2845D8TR vs UC2874N-1G4
  • UC2845D8TR vs UC2874N-1
  • UC2845D8TR vs UC2874DWTR-2G4
  • UC2845D8TR vs UC2874DWTR-2
  • UC2845D8TR vs UC2874DW-2G4
  • UC2845D8TR vs UC2874DW-2
  • UC2845D8TR vs UC2874DW-1G4
  • UC2845D8TR vs UC2874DW-1
  • UC2845D8TR vs UC2870DW-1
  • UC2845D8TR vs UC2864N
  • UC2845D8TR vs UC2864DWTR
  • UC2845D8TR vs UC2864DW/81167
  • UC2845D8TR vs UC2864DW
  • UC2845D8TR vs UC2863N
  • UC2845D8TR vs UC2863DW
  • UC2845D8TR vs UC2856QDWRQ1
  • UC2845D8TR vs UC2856QDWR
  • UC2845D8TR vs UC2856NG4
  • UC2845D8TR vs UC2856N
  • UC2845D8TR vs UC2856DWTRG4
  • UC2845D8TR vs UC2856DWTR
  • UC2845D8TR vs UC2856DWG4
  • UC2845D8TR vs UC2856DW
  • UC2845D8TR vs UC2854J
  • UC2845D8TR vs UC2854BJ
  • UC2845D8TR vs UC2853AN-P
  • UC2845D8TR vs UC2847N
  • UC2845D8TR vs UC2847DWG4
  • UC2845D8TR vs UC2847DW
  • UC2845D8TR vs UC2846QTR
  • UC2845D8TR vs UC2846QG3
  • UC2845D8TR vs UC2846Q
  • UC2845D8TR vs UC2846NG4
  • UC2845D8TR vs UC2846N
  • UC2845D8TR vs UC2846DWTR
  • UC2845D8TR vs UC2846DWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give