☰
UC2844D
UC2844D
Active
Description:  IC PWM BST FLYBACK ISO CM 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2844D Datasheet
History Price: $1.56000
In Stock: 5980
UC2844D Specification
Specification
Part No
UC2844D
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Buck, Flyback, Forward
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
12V ~ 28V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
UC2844D Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2844D Description
Introduction to onsemi UC2844D

The UC2844D is a highly integrated, high-performance current mode PWM (Pulse Width Modulation) controller developed by onsemi. It is designed for use in a variety of power supply applications, including switch-mode power supplies (SMPS), DC-DC converters, and other power management systems. The device is particularly well-suited for applications requiring efficient energy conversion and precise output regulation.

Key Specifications

- Operating Voltage Range: The UC2844D operates with a wide input voltage range from 8V to 40V. This versatility allows it to be used in various applications with different input voltage requirements.

- Output Current Capability: The controller can drive an external MOSFET with peak currents up to 1A, enabling it to handle significant power levels efficiently.

- Switching Frequency: It supports a programmable switching frequency of up to 500 kHz, providing flexibility in designing power supplies that meet specific performance criteria.

- Current Sense Input: The device features a dedicated current sense input that allows for accurate current feedback, which is essential for maintaining stable operation and preventing overcurrent conditions.

- Temperature Range: The UC2844D operates effectively across an extended temperature range from -40°C to +85°C, making it suitable for harsh environmental conditions often encountered in industrial and automotive applications.

Features and Benefits

- Current Mode Control: The UC2844D employs current mode control, which enhances the stability of the feedback loop and provides inherent overcurrent protection. This feature simplifies the design of the power supply while improving transient response.

- Built-in Soft Start: The integrated soft-start feature minimizes inrush current during startup, protecting both the power supply components and the load from potential damage caused by sudden surges.

- High Efficiency: Designed for efficiency, the UC2844D minimizes switching losses through its optimized architecture, making it ideal for applications where energy conservation is critical.

- Voltage Reference: It includes a precise internal voltage reference (typically 2.5V) that ensures consistent performance across varying operating conditions, contributing to better output voltage regulation.

- Integrated Protection Features: The controller incorporates several protection mechanisms including under-voltage lockout (UVLO), over-voltage protection (OVP), and thermal shutdown. These features enhance reliability and safety in various operating scenarios.

Applications

The versatility of the UC2844D makes it suitable for numerous applications such as:

- Switching power supplies for consumer electronics
- Industrial power supplies
- Battery chargers
- Telecom equipment
- LED drivers

Conclusion

In summary, the onsemi UC2844D is a robust and versatile PWM controller designed for high-performance power management applications. Its wide operating voltage range, programmable switching frequency, and integrated protection features make it an excellent choice for engineers looking to implement efficient and reliable power supply solutions. With its ability to deliver high efficiency and precise control in demanding environments, the UC2844D stands out as a preferred component in modern electronic designs focused on performance and reliability.
UC2844D Compare Parts
  • UC2844D vs UC2875N/81290
  • UC2844D vs UC2874QTR-2
  • UC2844D vs UC2874Q-2
  • UC2844D vs UC2874N-2
  • UC2844D vs UC2874N-1G4
  • UC2844D vs UC2874N-1
  • UC2844D vs UC2874DWTR-2G4
  • UC2844D vs UC2874DWTR-2
  • UC2844D vs UC2874DW-2G4
  • UC2844D vs UC2874DW-2
  • UC2844D vs UC2874DW-1G4
  • UC2844D vs UC2874DW-1
  • UC2844D vs UC2870DW-1
  • UC2844D vs UC2864N
  • UC2844D vs UC2864DWTR
  • UC2844D vs UC2864DW/81167
  • UC2844D vs UC2864DW
  • UC2844D vs UC2863N
  • UC2844D vs UC2863DW
  • UC2844D vs UC2856QDWRQ1
  • UC2844D vs UC2856QDWR
  • UC2844D vs UC2856NG4
  • UC2844D vs UC2856N
  • UC2844D vs UC2856DWTRG4
  • UC2844D vs UC2856DWTR
  • UC2844D vs UC2856DWG4
  • UC2844D vs UC2856DW
  • UC2844D vs UC2854J
  • UC2844D vs UC2854BJ
  • UC2844D vs UC2853AN-P
  • UC2844D vs UC2847N
  • UC2844D vs UC2847DWG4
  • UC2844D vs UC2847DW
  • UC2844D vs UC2846QTR
  • UC2844D vs UC2846QG3
  • UC2844D vs UC2846Q
  • UC2844D vs UC2846NG4
  • UC2844D vs UC2846N
  • UC2844D vs UC2846DWTR
  • UC2844D vs UC2846DWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give