☰
UC2842D
UC2842D
Active
Description:  IC PWM BOOST FLYBACK CM 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2842D Datasheet
History Price: $1.56000
In Stock: 9840
UC2842D Specification
Specification
Part No
UC2842D
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Buck, Buck-Boost, Flyback, Forward
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
12V ~ 28V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
97%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
UC2842D Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2842D Compare Parts
  • UC2842D vs UC2875N/81290
  • UC2842D vs UC2874QTR-2
  • UC2842D vs UC2874Q-2
  • UC2842D vs UC2874N-2
  • UC2842D vs UC2874N-1G4
  • UC2842D vs UC2874N-1
  • UC2842D vs UC2874DWTR-2G4
  • UC2842D vs UC2874DWTR-2
  • UC2842D vs UC2874DW-2G4
  • UC2842D vs UC2874DW-2
  • UC2842D vs UC2874DW-1G4
  • UC2842D vs UC2874DW-1
  • UC2842D vs UC2870DW-1
  • UC2842D vs UC2864N
  • UC2842D vs UC2864DWTR
  • UC2842D vs UC2864DW/81167
  • UC2842D vs UC2864DW
  • UC2842D vs UC2863N
  • UC2842D vs UC2863DW
  • UC2842D vs UC2856QDWRQ1
  • UC2842D vs UC2856QDWR
  • UC2842D vs UC2856NG4
  • UC2842D vs UC2856N
  • UC2842D vs UC2856DWTRG4
  • UC2842D vs UC2856DWTR
  • UC2842D vs UC2856DWG4
  • UC2842D vs UC2856DW
  • UC2842D vs UC2854J
  • UC2842D vs UC2854BJ
  • UC2842D vs UC2853AN-P
  • UC2842D vs UC2847N
  • UC2842D vs UC2847DWG4
  • UC2842D vs UC2847DW
  • UC2842D vs UC2846QTR
  • UC2842D vs UC2846QG3
  • UC2842D vs UC2846Q
  • UC2842D vs UC2846NG4
  • UC2842D vs UC2846N
  • UC2842D vs UC2846DWTR
  • UC2842D vs UC2846DWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give