☰
TPS65988DKRSHR
TPS65988DKRSHR
Active
Description:  DUAL PORT USB TYPE-C AND USB PD
Manufacturer:  Texas Instruments
History Price: $6.64000
In Stock: 7120
TPS65988DKRSHR Specification
Specification
Part No
TPS65988DKRSHR
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
USB, Type-C Controller
Current - Supply
8mA
Voltage - Supply
3.135V ~ 3.45V
Operating Temperature
-10℃ ~ 75℃ (TA)
Mounting Type
Surface Mount
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-VQFN (7x7)
TPS65988DKRSHR Related Parts
TPS2070DAP
TPS2070DAP
Texas Instruments
IC PCMCIA PWR I/F SW 32HTSSOP
TPS2124YFPR
TPS2124YFPR
Texas Instruments
IC POWER
TPS2140IPWP
TPS2140IPWP
Texas Instruments
IC USB ADJ LDO 3.3V HP 14-HTSSOP
TPS2140IPWPR
TPS2140IPWPR
Texas Instruments
IC USB ADJ LDO 3.3V HP 14-HTSSOP
TPS2141IPWP
TPS2141IPWP
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2141IPWPG4
TPS2141IPWPG4
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2141IPWPR
TPS2141IPWPR
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2141IPWPRG4
TPS2141IPWPRG4
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2145IPWP
TPS2145IPWP
Texas Instruments
IC ADJ LDO/DUAL SWITCH 14-HTSSOP
TPS2145IPWPR
TPS2145IPWPR
Texas Instruments
IC ADJ LDO/DUAL SWITCH 14-HTSSOP
TPS2147IDGQ
TPS2147IDGQ
Texas Instruments
IC 3.3V LDO/DUAL SWITCH 10-MSOP
TPS2147IDGQG4
TPS2147IDGQG4
Texas Instruments
IC 3.3V LDO/DUAL SWITCH 10-MSOP
TPS65988DKRSHR Description
The Texas Instruments TPS65988DKRSHR is a highly integrated, USB Power Delivery (PD) controller that features a multi-role power delivery solution designed to manage USB Type-C interfaces. This chip supports dual-role power (DRP) and provides extensive protection features while also enabling USB PD communication for a variety of applications, including laptops, smartphones, and other consumer electronics.

## Key Features

* USB Power Delivery Compliance: The TPS65988DKRSHR is compliant with USB Power Delivery Revision 3.0, which supports up to 100W power transfer through the USB Type-C connector. It is capable of negotiating power contracts for both source and sink devices, making it versatile for a wide range of applications.

* Dual Role Power (DRP): It supports both source and sink roles for USB power delivery, making it ideal for systems that require flexibility in power management. This enables the device to either deliver power to or receive power from the connected device, depending on the role.

* USB Type-C Interface: The chip includes an integrated USB Type-C port interface, which simplifies the design and reduces the need for external components.

* Bidirectional Data Communication: The TPS65988DKRSHR enables bidirectional communication for USB PD, allowing systems to exchange data over the same cable used for power delivery. This supports advanced features like fast charging and higher data throughput.

* Integrated Protection: It includes various protection features, such as overvoltage protection, overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring safe operation of both the power and data communication lines.

* Programmable Power Delivery Profiles: The device is capable of supporting multiple power profiles, allowing for dynamic configuration of voltage and current levels according to system needs. This enhances the efficiency and safety of power delivery.

## Specifications

* Input Voltage Range: 4.5 V to 20 V (operating voltage), supporting a wide range of source voltages.

* Output Voltage: Programmable through USB PD protocol, supporting voltages from 5V up to 20V.

* Max Output Power: 100W (20V at 5A), which is ideal for high-power applications such as laptops and other mobile devices.

* Data Rate: USB 2.0 High-Speed (480 Mbps) data rate for signaling, compatible with most USB applications.

* Package Type: 56-pin QFN package, offering a compact form factor that is ideal for space-constrained designs.

* Operating Temperature Range: -40°C to 105°C, suitable for both industrial and consumer-grade applications.

* Compliance: USB Power Delivery (PD) 3.0, USB Type-C, and USB Battery Charging (BC) 1.2.

* Control Interface: I2C interface for configuration and monitoring. This enables designers to customize the behavior of the TPS65988DKRSHR for specific application requirements.

* Power Sequencing: The chip supports power sequencing features that allow for controlled powering-up and down of connected systems, preventing damage during power transitions.

## Application Areas

* Laptops and Tablets: The TPS65988DKRSHR is well-suited for laptops and tablets that use USB Type-C for charging and data transfer. Its ability to manage up to 100W of power allows for fast charging, while its bidirectional communication supports high-speed data exchange.

* Smartphones: Ideal for smartphones that require fast charging and data transfer over a single USB Type-C cable. The device’s programmable power delivery profiles allow manufacturers to optimize charging speeds.

* Consumer Electronics: It is also applicable to a wide range of consumer electronics such as monitors, docking stations, and gaming consoles, where USB Type-C is used for both power and data transfer.

* Automotive: The TPS65988DKRSHR can be used in automotive applications, where it ensures safe and efficient power delivery for in-car electronics and devices through the USB Type-C interface.

## Performance Considerations

The TPS65988DKRSHR stands out due to its ability to handle high power levels, up to 100W, making it suitable for power-hungry applications. Its built-in overvoltage, overcurrent, and thermal protections provide a robust safety net, reducing the likelihood of system failure due to power issues.

The support for both source and sink roles makes it adaptable to a wide range of use cases, allowing for flexible system designs. Moreover, the programmable nature of the power profiles enables manufacturers to optimize power delivery based on specific device requirements.

## Advantages

* Flexibility: The dual-role power capability and customizable power profiles make the TPS65988DKRSHR suitable for a wide variety of devices that require USB PD communication.

* Space Efficiency: The QFN package makes it ideal for compact designs without sacrificing performance.

* Safety: Integrated protection features such as overvoltage and thermal shutdown ensure the safety and reliability of the system.

* Cost Efficiency: By integrating both the USB PD controller and the Type-C interface, the TPS65988DKRSHR reduces the need for external components, lowering system complexity and overall cost.

## Conclusion

The Texas Instruments TPS65988DKRSHR is a versatile, high-performance USB Power Delivery controller that can be used in a wide array of applications. It supports dual-role power, integrates USB Type-C and PD 3.0 compliance, and provides essential protection features, making it a robust solution for modern devices requiring both power and data management.
TPS65988DKRSHR Compare Parts
  • TPS65988DKRSHR vs TPS990STPZPQ1
  • TPS65988DKRSHR vs TPS9901TPZPRQ1
  • TPS65988DKRSHR vs TPS9901TPZPQ1
  • TPS65988DKRSHR vs TPS9900TPZPRQ1
  • TPS65988DKRSHR vs TPS9900TPZPQ1
  • TPS65988DKRSHR vs TPS80010ARSMR
  • TPS65988DKRSHR vs TPS75005RGWT
  • TPS65988DKRSHR vs TPS75005RGWR
  • TPS65988DKRSHR vs TPS75003RHLTG4
  • TPS65988DKRSHR vs TPS75003RHLT
  • TPS65988DKRSHR vs TPS75003RHLRG4
  • TPS65988DKRSHR vs TPS75003RHLR
  • TPS65988DKRSHR vs TPS75003QRHLREP
  • TPS65988DKRSHR vs TPS75003MRHLREP
  • TPS65988DKRSHR vs TPS65994AERSLR
  • TPS65988DKRSHR vs TPS65994ADRSLR
  • TPS65988DKRSHR vs TPS65988DJRSHR
  • TPS65988DKRSHR vs TPS65988DHRSHR
  • TPS65988DKRSHR vs TPS65987DDKRSHR
  • TPS65988DKRSHR vs TPS65987DDJRSHR
  • TPS65988DKRSHR vs TPS65987DDHRSHR
  • TPS65988DKRSHR vs TPS65986ABZQZR
  • TPS65988DKRSHR vs TPS65983BAZQZR
  • TPS65988DKRSHR vs TPS65983BAZBHR
  • TPS65988DKRSHR vs TPS65983ACZQZR
  • TPS65988DKRSHR vs TPS65982DMCZBHR
  • TPS65988DKRSHR vs TPS65982DCZQZR
  • TPS65988DKRSHR vs TPS65982DCZBHR
  • TPS65988DKRSHR vs TPS65982DBZQZR
  • TPS65988DKRSHR vs TPS65982DAZQZR
  • TPS65988DKRSHR vs TPS65982DAZBHR
  • TPS65988DKRSHR vs TPS65982BBZBHR
  • TPS65988DKRSHR vs TPS65982ABZQZR
  • TPS65988DKRSHR vs TPS65982ABZBHR
  • TPS65988DKRSHR vs TPS65981ABTRTQT
  • TPS65988DKRSHR vs TPS65981ABTRTQR
  • TPS65988DKRSHR vs TPS65981ABIRTQT
  • TPS65988DKRSHR vs TPS65981ABIRTQR
  • TPS65988DKRSHR vs TPS65980RHFT
  • TPS65988DKRSHR vs TPS65980RHFR
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.