☰
TPS2140IPWP
TPS2140IPWP
Obsolete
Description:  IC USB ADJ LDO 3.3V HP 14-HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   TPS2140IPWP Datasheet
History Price: $1.92000
In Stock: 40520
TPS2140IPWP Specification
Specification
Part No
TPS2140IPWP
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
USB, Peripherals
Current - Supply
85μA
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-HTSSOP
TPS2140IPWP Related Parts
TPS2070DAP
TPS2070DAP
Texas Instruments
IC PCMCIA PWR I/F SW 32HTSSOP
TPS2124YFPR
TPS2124YFPR
Texas Instruments
IC POWER
TPS2140IPWPR
TPS2140IPWPR
Texas Instruments
IC USB ADJ LDO 3.3V HP 14-HTSSOP
TPS2141IPWP
TPS2141IPWP
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2141IPWPG4
TPS2141IPWPG4
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2141IPWPR
TPS2141IPWPR
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2141IPWPRG4
TPS2141IPWPRG4
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2145IPWP
TPS2145IPWP
Texas Instruments
IC ADJ LDO/DUAL SWITCH 14-HTSSOP
TPS2145IPWPR
TPS2145IPWPR
Texas Instruments
IC ADJ LDO/DUAL SWITCH 14-HTSSOP
TPS2147IDGQ
TPS2147IDGQ
Texas Instruments
IC 3.3V LDO/DUAL SWITCH 10-MSOP
TPS2147IDGQG4
TPS2147IDGQG4
Texas Instruments
IC 3.3V LDO/DUAL SWITCH 10-MSOP
TPS2147IDGQR
TPS2147IDGQR
Texas Instruments
IC 3.3V LDO/DUAL SWITCH 10-MSOP
TPS2140IPWP Description
The Texas Instruments TPS2140IPWP is a dual-channel power distribution switch designed for USB and general-purpose power management applications requiring controlled power sequencing, current limiting, and fault protection. It integrates two independently controlled high-side power switches with built-in protection mechanisms to ensure safe power delivery to downstream peripherals in portable and embedded systems.

## Device Function and Positioning

The TPS2140IPWP is classified as a dual-channel USB power switch / power distribution switch IC. Each channel functions as a high-side load switch using integrated P-channel MOSFETs or equivalent high-side switch architecture controlled via logic-level enable inputs.

The device is primarily intended to manage power distribution from a single supply rail to multiple downstream loads, particularly in USB host, USB hub, and portable electronic systems where inrush current control and fault isolation are required.

It supports controlled turn-on behavior to limit inrush current during capacitive load charging, which is critical in USB-compliant systems and hot-plug environments.

## Key Electrical Characteristics (Datasheet-Level Parameters)

The TPS2140 operates from a single low-voltage supply rail typically in the 2.7 V to 5.5 V range, making it compatible with standard 3.3 V and 5 V system power domains.

Each of the two power switch channels is capable of delivering moderate continuous load current suitable for USB downstream ports and peripheral devices. The current capability is internally limited through a precision current-limit circuit, which protects both the switch and upstream power source under fault conditions.

The device implements independent enable control pins for each channel, allowing flexible power sequencing and selective load activation.

The integrated current-limiting function operates in a constant-current mode during overload conditions, preventing catastrophic failure while maintaining controlled fault behavior.

Thermal shutdown protection is included to disable the outputs when junction temperature exceeds a safe operating threshold, ensuring device protection under sustained overload or high ambient temperature conditions.

## Power Switch Architecture and Control Behavior

Each channel integrates a high-side power switch with controlled slew-rate turn-on. The controlled rise time limits inrush current when charging downstream bulk capacitance, which is a key requirement in USB and hot-swap applications.

The switch architecture ensures low on-resistance (RDS(on)) in the fully enhanced state, minimizing conduction losses and improving overall system efficiency.

The device includes reverse current blocking behavior to prevent unintended discharge from output back to input under fault or power-off conditions.

## Protection Features

The TPS2140IPWP integrates multiple protection mechanisms:

* Cycle-by-cycle or constant current limiting during overload conditions
* Thermal shutdown protection to prevent overheating damage
* Short-circuit protection with controlled fault response
* Undervoltage lockout (UVLO) to ensure proper operation during supply ramp-up
* Controlled soft-start behavior to reduce inrush current stress

These protection features are designed to ensure robust operation in hot-plug and dynamic load environments.

## Interface and Control Logic

The device uses logic-level enable inputs to independently control each power switch channel. The enable thresholds are compatible with standard CMOS logic levels, allowing direct control from microcontrollers, USB controllers, or embedded processors.

Fault conditions are typically indicated through open-drain or internal status behavior depending on configuration variant, enabling system-level monitoring of power integrity.

## Thermal and Package Characteristics

The TPS2140IPWP is offered in a thermally enhanced HTSSOP (PowerPAD) package. The exposed thermal pad is designed to be soldered directly to the PCB ground plane to improve heat dissipation.

Thermal performance is strongly dependent on PCB layout, copper area, and via placement. Proper thermal design enables full utilization of channel current capability without triggering thermal shutdown.

The package also minimizes parasitic inductance, improving transient response during switching and fault events.

## Typical Application Scenarios

The TPS2140IPWP is commonly used in:

* USB host and USB hub power switching circuits
* Portable computing and docking stations
* Set-top boxes and consumer electronics with multiple USB ports
* Embedded systems requiring controlled peripheral power sequencing
* Hot-swap power distribution systems for 5 V rails
* Battery-powered systems requiring load isolation and protection

Its dual-channel structure allows efficient power rail segmentation in compact system designs.

## Conclusion

The Texas Instruments TPS2140IPWP is a dual-channel integrated power distribution switch designed for USB and general-purpose power management applications. It combines controlled high-side switching, inrush current limiting, and comprehensive fault protection within a compact package. The device is optimized for robust power delivery in systems requiring safe hot-plug operation, load isolation, and efficient power distribution across multiple peripheral loads.
TPS2140IPWP Compare Parts
  • TPS2140IPWP vs TPS990STPZPQ1
  • TPS2140IPWP vs TPS9901TPZPRQ1
  • TPS2140IPWP vs TPS9901TPZPQ1
  • TPS2140IPWP vs TPS9900TPZPRQ1
  • TPS2140IPWP vs TPS9900TPZPQ1
  • TPS2140IPWP vs TPS80010ARSMR
  • TPS2140IPWP vs TPS75005RGWT
  • TPS2140IPWP vs TPS75005RGWR
  • TPS2140IPWP vs TPS75003RHLTG4
  • TPS2140IPWP vs TPS75003RHLT
  • TPS2140IPWP vs TPS75003RHLRG4
  • TPS2140IPWP vs TPS75003RHLR
  • TPS2140IPWP vs TPS75003QRHLREP
  • TPS2140IPWP vs TPS75003MRHLREP
  • TPS2140IPWP vs TPS65994AERSLR
  • TPS2140IPWP vs TPS65994ADRSLR
  • TPS2140IPWP vs TPS65988DKRSHR
  • TPS2140IPWP vs TPS65988DJRSHR
  • TPS2140IPWP vs TPS65988DHRSHR
  • TPS2140IPWP vs TPS65987DDKRSHR
  • TPS2140IPWP vs TPS65987DDJRSHR
  • TPS2140IPWP vs TPS65987DDHRSHR
  • TPS2140IPWP vs TPS65986ABZQZR
  • TPS2140IPWP vs TPS65983BAZQZR
  • TPS2140IPWP vs TPS65983BAZBHR
  • TPS2140IPWP vs TPS65983ACZQZR
  • TPS2140IPWP vs TPS65982DMCZBHR
  • TPS2140IPWP vs TPS65982DCZQZR
  • TPS2140IPWP vs TPS65982DCZBHR
  • TPS2140IPWP vs TPS65982DBZQZR
  • TPS2140IPWP vs TPS65982DAZQZR
  • TPS2140IPWP vs TPS65982DAZBHR
  • TPS2140IPWP vs TPS65982BBZBHR
  • TPS2140IPWP vs TPS65982ABZQZR
  • TPS2140IPWP vs TPS65982ABZBHR
  • TPS2140IPWP vs TPS65981ABTRTQT
  • TPS2140IPWP vs TPS65981ABTRTQR
  • TPS2140IPWP vs TPS65981ABIRTQT
  • TPS2140IPWP vs TPS65981ABIRTQR
  • TPS2140IPWP vs TPS65980RHFT
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay