Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Texas Instruments TPS2145IPWP
TPS2145IPWP
Obsolete
PMIC - Power Management - Specialized
Description:
IC ADJ LDO/DUAL SWITCH 14-HTSSOP
Manufacturer:
Texas Instruments
Datasheet:
TPS2145IPWP Datasheet
History Price: $1.99000
In Stock: 12480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TPS2145IPWP Specification
Specification
Part No
TPS2145IPWP
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
USB, Peripherals
Current - Supply
75μA
Voltage - Supply
2.9V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-HTSSOP
TPS2145IPWP PDF Datasheet
TPS2145IPWP Datasheet
Click and Download: TPS2145IPWP Datasheet
TPS2145IPWP Related Parts
TPS2070DAP
Texas Instruments
IC PCMCIA PWR I/F SW 32HTSSOP
TPS2124YFPR
Texas Instruments
IC POWER
TPS2140IPWP
Texas Instruments
IC USB ADJ LDO 3.3V HP 14-HTSSOP
TPS2140IPWPR
Texas Instruments
IC USB ADJ LDO 3.3V HP 14-HTSSOP
TPS2141IPWP
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2141IPWPG4
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2141IPWPR
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2141IPWPRG4
Texas Instruments
IC USB ADJ LDO 5V HP 14-HTSSOP
TPS2145IPWPR
Texas Instruments
IC ADJ LDO/DUAL SWITCH 14-HTSSOP
TPS2147IDGQ
Texas Instruments
IC 3.3V LDO/DUAL SWITCH 10-MSOP
TPS2147IDGQG4
Texas Instruments
IC 3.3V LDO/DUAL SWITCH 10-MSOP
TPS2147IDGQR
Texas Instruments
IC 3.3V LDO/DUAL SWITCH 10-MSOP
TPS2145IPWP Compare Parts
TPS2145IPWP vs TPS990STPZPQ1
TPS2145IPWP vs TPS9901TPZPRQ1
TPS2145IPWP vs TPS9901TPZPQ1
TPS2145IPWP vs TPS9900TPZPRQ1
TPS2145IPWP vs TPS9900TPZPQ1
TPS2145IPWP vs TPS80010ARSMR
TPS2145IPWP vs TPS75005RGWT
TPS2145IPWP vs TPS75005RGWR
TPS2145IPWP vs TPS75003RHLTG4
TPS2145IPWP vs TPS75003RHLT
TPS2145IPWP vs TPS75003RHLRG4
TPS2145IPWP vs TPS75003RHLR
TPS2145IPWP vs TPS75003QRHLREP
TPS2145IPWP vs TPS75003MRHLREP
TPS2145IPWP vs TPS65994AERSLR
TPS2145IPWP vs TPS65994ADRSLR
TPS2145IPWP vs TPS65988DKRSHR
TPS2145IPWP vs TPS65988DJRSHR
TPS2145IPWP vs TPS65988DHRSHR
TPS2145IPWP vs TPS65987DDKRSHR
TPS2145IPWP vs TPS65987DDJRSHR
TPS2145IPWP vs TPS65987DDHRSHR
TPS2145IPWP vs TPS65986ABZQZR
TPS2145IPWP vs TPS65983BAZQZR
TPS2145IPWP vs TPS65983BAZBHR
TPS2145IPWP vs TPS65983ACZQZR
TPS2145IPWP vs TPS65982DMCZBHR
TPS2145IPWP vs TPS65982DCZQZR
TPS2145IPWP vs TPS65982DCZBHR
TPS2145IPWP vs TPS65982DBZQZR
TPS2145IPWP vs TPS65982DAZQZR
TPS2145IPWP vs TPS65982DAZBHR
TPS2145IPWP vs TPS65982BBZBHR
TPS2145IPWP vs TPS65982ABZQZR
TPS2145IPWP vs TPS65982ABZBHR
TPS2145IPWP vs TPS65981ABTRTQT
TPS2145IPWP vs TPS65981ABTRTQR
TPS2145IPWP vs TPS65981ABIRTQT
TPS2145IPWP vs TPS65981ABIRTQR
TPS2145IPWP vs TPS65980RHFT
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay