SN74LS423DR
SN74LS423DR
Obsolete
Description:  IC MULTIVIBRATOR 28NS 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS423DR Datasheet
History Price: $0.81000
In Stock: 32700
SN74LS423DR Specification
Specification
Part No
SN74LS423DR
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
74LS
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
28 ns
Current - Output High, Low
400μA, 8mA
Voltage - Supply
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN74LS423DR Related Parts
SN74121D
SN74121D
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121DE4
SN74121DE4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121DR
SN74121DR
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121N
SN74121N
Texas Instruments
IC MULTIVIBRATOR 45NS 14DIP
SN74121NSR
SN74121NSR
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74121NSRE4
SN74121NSRE4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74121NSRG4
SN74121NSRG4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74123N
SN74123N
Texas Instruments
IC MULTIVIBRATOR 22NS 16DIP
SN74221N
SN74221N
Texas Instruments
IC MULTIVIBRATOR 40NS 16DIP
SN74221NE4
SN74221NE4
Texas Instruments
SN74221 DUAL MONOSTABLE MULTIVIB
SN74AHC123AD
SN74AHC123AD
Texas Instruments
IC MULTIVIBRATOR 7.5NS 16SOIC
SN74AHC123ADBR
SN74AHC123ADBR
Texas Instruments
IC MULTIVIBRATOR 7.5NS 16SSOP
SN74LS423DR Compare Parts
  • SN74LS423DR vs SN74LVC1G123YEPR
  • SN74LS423DR vs SN74LVC1G123DCUT
  • SN74LS423DR vs SN74LVC1G123DCUR
  • SN74LS423DR vs SN74LVC1G123DCTT
  • SN74LS423DR vs SN74LVC1G123DCTR
  • SN74LS423DR vs SN74LV221AQPWRQ1
  • SN74LS423DR vs SN74LV221AQPWRG4Q1
  • SN74LS423DR vs SN74LV221APWT
  • SN74LS423DR vs SN74LV221APWR
  • SN74LS423DR vs SN74LV221APW
  • SN74LS423DR vs SN74LV221ANSR
  • SN74LS423DR vs SN74LV221ADR
  • SN74LS423DR vs SN74LV221ADG4
  • SN74LS423DR vs SN74LV221ADBRG4
  • SN74LS423DR vs SN74LV221ADBRE4
  • SN74LS423DR vs SN74LV221ADBR
  • SN74LS423DR vs SN74LV221AD
  • SN74LS423DR vs SN74LV123ATPWRQ1
  • SN74LS423DR vs SN74LV123ATPWRG4Q1
  • SN74LS423DR vs SN74LV123ATPWREP
  • SN74LS423DR vs SN74LV123APWT
  • SN74LS423DR vs SN74LV123APWRG4
  • SN74LS423DR vs SN74LV123APWR
  • SN74LS423DR vs SN74LV123APWG4
  • SN74LS423DR vs SN74LV123APW
  • SN74LS423DR vs SN74LV123ANSR
  • SN74LS423DR vs SN74LV123ANS
  • SN74LS423DR vs SN74LV123ADRG4
  • SN74LS423DR vs SN74LV123ADRE4
  • SN74LS423DR vs SN74LV123ADR
  • SN74LS423DR vs SN74LV123ADG4
  • SN74LS423DR vs SN74LV123ADBR
  • SN74LS423DR vs SN74LV123ADB
  • SN74LS423DR vs SN74LV123AD
  • SN74LS423DR vs SN74LS423NSR
  • SN74LS423DR vs SN74LS423NG4
  • SN74LS423DR vs SN74LS423N
  • SN74LS423DR vs SN74LS423DRG4
  • SN74LS423DR vs SN74LS423DRE4
  • SN74LS423DR vs SN74LS423DG4
  • Customer Reviews
    4.95 out of 5.00 stars from 83 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.