SN74LS423DR
SN74LS423DR
Obsolete
Description:  IC MULTIVIBRATOR 28NS 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74LS423DR Datasheet
History Price: $0.81000
In Stock: 32700
SN74LS423DR vs SN74LV221ADBRE4
Series
74LS
74LV
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
Yes
Propagation Delay
28 ns
13.2 ns
Current - Output High, Low
400μA, 8mA
12mA, 12mA
Voltage - Supply
4.75 V ~ 5.25 V
2 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
16-SSOP