Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments SN74AHC123ADR
SN74AHC123ADR
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 7.5NS 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
SN74AHC123ADR Datasheet
History Price: $0.49000
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74AHC123ADR vs SN74LS423DR
Part No
SN74AHC123ADR
SN74LS423DR
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Texas Instruments
Series
74AHC
74LS
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
No
Propagation Delay
7.5 ns
28 ns
Current - Output High, Low
8mA, 8mA
400μA, 8mA
Voltage - Supply
2 V ~ 5.5 V
4.75 V ~ 5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC