Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments SN74121N
SN74121N
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 45NS 14DIP
Manufacturer:
Texas Instruments
Datasheet:
SN74121N Datasheet
History Price: $5.27000
In Stock: 23400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74121N vs SN74LV123ANS
Part No
SN74121N
SN74LV123ANS
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Texas Instruments
Series
7400
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Monostable
-
Independent Circuits
2
-
Schmitt Trigger Input
No
-
Propagation Delay
45 ns
-
Current - Output High, Low
400μA, 16mA
-
Voltage - Supply
4.75 V ~ 5.25 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Through Hole
-
Package / Case
14-DIP (0.300", 7.62mm)
-
Supplier Device Package
14-PDIP
-