LP2996MRX/NOPB
LP2996MRX/NOPB
Active
Description:  IC REGULATOR DDR TERM 8SOPWRPAD
Manufacturer:  Texas Instruments
History Price: $1.59000
In Stock: 42100
LP2996MRX/NOPB Specification
Specification
Part No
LP2996MRX/NOPB
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
DDR Terminator
Current - Supply
320μA
Voltage - Supply
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
LP2996MRX/NOPB Related Parts
LP2995LQ/NOPB
LP2995LQ/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995LQX/NOPB
LP2995LQX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995M
LP2995M
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995M/NOPB
LP2995M/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MR
LP2995MR
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MR/NOPB
LP2995MR/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX
LP2995MRX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MRX
LP2995MRX
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX/NOPB
LP2995MRX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MX
LP2995MX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MX
LP2995MX
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MX/NOPB
LP2995MX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2996MRX/NOPB Compare Parts
  • LP2996MRX/NOPB vs LP2997MRX/NOPB
  • LP2996MRX/NOPB vs LP2997MRX
  • LP2996MRX/NOPB vs LP2997MR/NOPB
  • LP2996MRX/NOPB vs LP2997MR
  • LP2996MRX/NOPB vs LP2997M/NOPB
  • LP2996MRX/NOPB vs LP2997M-TI
  • LP2996MRX/NOPB vs LP2997M
  • LP2996MRX/NOPB vs LP2997M
  • LP2996MRX/NOPB vs LP2996MX/NOPB
  • LP2996MRX/NOPB vs LP2996MRX-NS
  • LP2996MRX/NOPB vs LP2996MRX
  • LP2996MRX/NOPB vs LP2996MR/NOPB
  • LP2996MRX/NOPB vs LP2996MR
  • LP2996MRX/NOPB vs LP2996M/NOPB
  • LP2996MRX/NOPB vs LP2996M-TI
  • LP2996MRX/NOPB vs LP2996M
  • LP2996MRX/NOPB vs LP2996M
  • LP2996MRX/NOPB vs LP2996LQX/NOPB
  • LP2996MRX/NOPB vs LP2996LQX
  • LP2996MRX/NOPB vs LP2996LQ/NOPB
  • LP2996MRX/NOPB vs LP2996LQ
  • LP2996MRX/NOPB vs LP2996LQ
  • LP2996MRX/NOPB vs LP2996AMRX/NOPB
  • LP2996MRX/NOPB vs LP2996AMRE/NOPB
  • LP2996MRX/NOPB vs LP2996AMR/NOPB
  • LP2996MRX/NOPB vs LP2995MX/NOPB
  • LP2996MRX/NOPB vs LP2995MX
  • LP2996MRX/NOPB vs LP2995MX
  • LP2996MRX/NOPB vs LP2995MRX/NOPB
  • LP2996MRX/NOPB vs LP2995MRX
  • LP2996MRX/NOPB vs LP2995MRX
  • LP2996MRX/NOPB vs LP2995MR/NOPB
  • LP2996MRX/NOPB vs LP2995MR
  • LP2996MRX/NOPB vs LP2995M/NOPB
  • LP2996MRX/NOPB vs LP2995M
  • LP2996MRX/NOPB vs LP2995LQX/NOPB
  • LP2996MRX/NOPB vs LP2995LQ/NOPB
  • LP2996MRX/NOPB vs LP2997MRX/J7002437
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!