LP2995MX/NOPB
LP2995MX/NOPB
Active
Description:  IC REGULATOR DDR TERM 8-SOIC
Manufacturer:  Texas Instruments
History Price: $1.46000
In Stock: 13400
LP2995MX/NOPB Specification
Specification
Part No
LP2995MX/NOPB
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
DDR Terminator
Current - Supply
250μA
Voltage - Supply
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LP2995MX/NOPB Related Parts
LP2995LQ/NOPB
LP2995LQ/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995LQX/NOPB
LP2995LQX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995M
LP2995M
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995M/NOPB
LP2995M/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MR
LP2995MR
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MR/NOPB
LP2995MR/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX
LP2995MRX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MRX
LP2995MRX
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX/NOPB
LP2995MRX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MX
LP2995MX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MX
LP2995MX
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2996AMR/NOPB
LP2996AMR/NOPB
Texas Instruments
IC DDR TERMINATION REG 8SOPWRPAD
LP2995MX/NOPB Description
The Texas Instruments LP2995MX/NOPB is a high-performance, low-dropout (LDO) voltage regulator designed for a variety of applications requiring precise and stable output voltages. This regulator is particularly suitable for powering sensitive analog circuits, RF applications, and other devices where low noise and high power supply rejection are essential.

## Overview

The LP2995MX/NOPB features a low dropout voltage, making it ideal for battery-operated devices and systems that require efficient power management. With its ability to maintain a stable output voltage under varying load conditions and input voltages, it ensures optimal performance in various environments.

## Key Features

1. Low Dropout Voltage: The LP2995 offers a dropout voltage of typically 300 mV at a 1 A output current, which allows it to operate efficiently with a minimal difference between input and output voltages.

2. Wide Input Voltage Range: The device can accept input voltages ranging from 2.7 V to 16 V, making it flexible for use in different applications.

3. Fixed and Adjustable Output Versions: Available in multiple fixed output voltage options (e.g., 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V, and 5 V) as well as an adjustable version that allows the user to set the output voltage between 1.2 V and 5 V with external resistors.

4. High Current Capability: Capable of delivering up to 1 A of continuous output current, the LP2995 is suitable for a range of power-hungry applications.

5. Low Output Noise: Designed for low output voltage noise, ensuring minimal interference with sensitive electronic components and circuits.

6. Power Supply Rejection Ratio (PSRR): High PSRR performance effectively reduces noise from the input supply, maintaining a clean output voltage.

7. Thermal Protection: The LP2995 incorporates thermal shutdown protection, which helps prevent damage due to overheating by shutting down the regulator if the junction temperature exceeds safe limits.

8. Current Limiting: Integrated current limiting prevents excessive output current, protecting both the regulator and the load from fault conditions.

9. Small Package Size: Available in a compact 5-pin SOT-23 package, allowing for space-efficient designs in portable and compact applications.

## Electrical Specifications

Below are the key electrical specifications for the LP2995MX/NOPB:

- Input Voltage Range: 2.7 V to 16 V
- Output Voltage Options:
- Fixed: 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V, 5 V
- Adjustable: 1.2 V to 5 V (with external resistors)
- Maximum Output Current: 1 A
- Dropout Voltage: 300 mV at 1 A (typical)
- Quiescent Current: 100 µA (typical)
- Load Regulation: 0.1% (typical)
- Line Regulation: 0.01%/V (typical)
- Output Noise (10 Hz to 100 kHz): 30 µVRMS (typical)
- Power Supply Rejection Ratio (PSRR): 70 dB at 1 kHz (typical)
- Operating Temperature Range: -40°C to +125°C
- Thermal Resistance (θJA): 225°C/W (typical)

## Pin Configuration

The LP2995MX/NOPB comes in a 5-pin SOT-23 package. The pin configuration is as follows:

1. Input (VIN): This pin connects to the input voltage source.
2. Ground (GND): The ground reference for the regulator.
3. Output (VOUT): The regulated output voltage pin.
4. Adjust (ADJ): For adjustable versions, this pin allows setting the output voltage with external resistors.
5. Enable (ENABLE): This pin can be used to enable or disable the regulator.

## Applications

The LP2995MX/NOPB is suitable for a wide range of applications, including:

- Battery-Powered Devices: Ideal for portable electronics where low dropout and quiescent current are critical.
- RF and Analog Circuits: Provides clean power supply for RF applications, ensuring low noise and high stability.
- Embedded Systems: Used in microcontroller and microprocessor applications requiring stable power.
- Communication Equipment: Supports various communication devices where power integrity and noise reduction are paramount.
- Consumer Electronics: Powers audio, video, and other electronic devices with stringent power supply requirements.

## Design Considerations

When designing with the LP2995MX/NOPB, consider the following:

- Input Capacitor: A suitable input capacitor should be placed close to the VIN pin to ensure stability and transient response.

- Output Capacitor: The selection of output capacitors affects stability and transient response. It is recommended to use low ESR capacitors to optimize performance.

- Thermal Management: Ensure adequate thermal dissipation, especially when operating near the maximum current rating. Consider using larger pads or heat sinks for improved thermal performance.

- PCB Layout: Proper PCB layout is crucial for achieving optimal performance. Keep the traces short and wide to minimize resistance and inductance.

## Conclusion

The Texas Instruments LP2995MX/NOPB is a versatile and reliable LDO voltage regulator that meets the demands of modern electronic applications. With its low dropout voltage, wide input range, and excellent power supply rejection ratio, it is an excellent choice for designers looking for efficiency and performance in their power management solutions. For more detailed information, including specific application circuits and design guidelines, refer to the official Texas Instruments datasheet.
LP2995MX/NOPB Compare Parts
  • LP2995MX/NOPB vs LP2997MRX/NOPB
  • LP2995MX/NOPB vs LP2997MRX
  • LP2995MX/NOPB vs LP2997MR/NOPB
  • LP2995MX/NOPB vs LP2997MR
  • LP2995MX/NOPB vs LP2997M/NOPB
  • LP2995MX/NOPB vs LP2997M-TI
  • LP2995MX/NOPB vs LP2997M
  • LP2995MX/NOPB vs LP2997M
  • LP2995MX/NOPB vs LP2996MX/NOPB
  • LP2995MX/NOPB vs LP2996MRX/NOPB
  • LP2995MX/NOPB vs LP2996MRX-NS
  • LP2995MX/NOPB vs LP2996MRX
  • LP2995MX/NOPB vs LP2996MR/NOPB
  • LP2995MX/NOPB vs LP2996MR
  • LP2995MX/NOPB vs LP2996M/NOPB
  • LP2995MX/NOPB vs LP2996M-TI
  • LP2995MX/NOPB vs LP2996M
  • LP2995MX/NOPB vs LP2996M
  • LP2995MX/NOPB vs LP2996LQX/NOPB
  • LP2995MX/NOPB vs LP2996LQX
  • LP2995MX/NOPB vs LP2996LQ/NOPB
  • LP2995MX/NOPB vs LP2996LQ
  • LP2995MX/NOPB vs LP2996LQ
  • LP2995MX/NOPB vs LP2996AMRX/NOPB
  • LP2995MX/NOPB vs LP2996AMRE/NOPB
  • LP2995MX/NOPB vs LP2996AMR/NOPB
  • LP2995MX/NOPB vs LP2995MX
  • LP2995MX/NOPB vs LP2995MX
  • LP2995MX/NOPB vs LP2995MRX/NOPB
  • LP2995MX/NOPB vs LP2995MRX
  • LP2995MX/NOPB vs LP2995MRX
  • LP2995MX/NOPB vs LP2995MR/NOPB
  • LP2995MX/NOPB vs LP2995MR
  • LP2995MX/NOPB vs LP2995M/NOPB
  • LP2995MX/NOPB vs LP2995M
  • LP2995MX/NOPB vs LP2995LQX/NOPB
  • LP2995MX/NOPB vs LP2995LQ/NOPB
  • LP2995MX/NOPB vs LP2997MRX/J7002437
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!