Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ National Semiconductor LP2995MX
LP2995MX
Active
PMIC - Power Management - Specialized
Description:
TERMINATOR SUPPORT CIRCUIT PDSO8
Manufacturer:
National Semiconductor
Datasheet:
LP2995MX Datasheet
History Price: $0.69000
In Stock: 960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LP2995MX Specification
Specification
Part No
LP2995MX
Category
PMIC - Power Management - Specialized
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
DDR Terminator
Current - Supply
250μA
Voltage - Supply
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LP2995MX PDF Datasheet
LP2995MX Datasheet
Click and Download: LP2995MX Datasheet
LP2995MX Related Parts
LP2995LQ/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995LQX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995M
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995M/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MR
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MR/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MRX
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2996AMR/NOPB
Texas Instruments
IC DDR TERMINATION REG 8SOPWRPAD
LP2996AMRE/NOPB
Texas Instruments
IC DDR TERMINATION REG 8SOPWRPAD
LP2995MX Compare Parts
LP2995MX vs LP2997MRX/NOPB
LP2995MX vs LP2997MRX
LP2995MX vs LP2997MR/NOPB
LP2995MX vs LP2997MR
LP2995MX vs LP2997M/NOPB
LP2995MX vs LP2997M-TI
LP2995MX vs LP2997M
LP2995MX vs LP2997M
LP2995MX vs LP2996MX/NOPB
LP2995MX vs LP2996MRX/NOPB
LP2995MX vs LP2996MRX-NS
LP2995MX vs LP2996MRX
LP2995MX vs LP2996MR/NOPB
LP2995MX vs LP2996MR
LP2995MX vs LP2996M/NOPB
LP2995MX vs LP2996M-TI
LP2995MX vs LP2996M
LP2995MX vs LP2996M
LP2995MX vs LP2996LQX/NOPB
LP2995MX vs LP2996LQX
LP2995MX vs LP2996LQ/NOPB
LP2995MX vs LP2996LQ
LP2995MX vs LP2996LQ
LP2995MX vs LP2996AMRX/NOPB
LP2995MX vs LP2996AMRE/NOPB
LP2995MX vs LP2996AMR/NOPB
LP2995MX vs LP2995MX/NOPB
LP2995MX vs LP2995MRX/NOPB
LP2995MX vs LP2995MRX
LP2995MX vs LP2995MRX
LP2995MX vs LP2995MR/NOPB
LP2995MX vs LP2995MR
LP2995MX vs LP2995M/NOPB
LP2995MX vs LP2995M
LP2995MX vs LP2995LQX/NOPB
LP2995MX vs LP2995LQ/NOPB
LP2995MX vs LP2997MRX/J7002437
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller