☰
LP2995M
LP2995M
Not For New Designs
Description:  IC REGULATOR DDR TERM 8-SOIC
Manufacturer:  Texas Instruments
Datasheet:   LP2995M Datasheet
History Price: $1.14000
In Stock: 16800
LP2995M Specification
Specification
Part No
LP2995M
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
DDR Terminator
Current - Supply
250μA
Voltage - Supply
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LP2995M Related Parts
LP2995LQ/NOPB
LP2995LQ/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995LQX/NOPB
LP2995LQX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995M/NOPB
LP2995M/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MR
LP2995MR
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MR/NOPB
LP2995MR/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX
LP2995MRX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MRX
LP2995MRX
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX/NOPB
LP2995MRX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MX
LP2995MX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MX
LP2995MX
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MX/NOPB
LP2995MX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2996AMR/NOPB
LP2996AMR/NOPB
Texas Instruments
IC DDR TERMINATION REG 8SOPWRPAD
LP2995M Compare Parts
  • LP2995M vs LP2997MRX/NOPB
  • LP2995M vs LP2997MRX
  • LP2995M vs LP2997MR/NOPB
  • LP2995M vs LP2997MR
  • LP2995M vs LP2997M/NOPB
  • LP2995M vs LP2997M-TI
  • LP2995M vs LP2997M
  • LP2995M vs LP2997M
  • LP2995M vs LP2996MX/NOPB
  • LP2995M vs LP2996MRX/NOPB
  • LP2995M vs LP2996MRX-NS
  • LP2995M vs LP2996MRX
  • LP2995M vs LP2996MR/NOPB
  • LP2995M vs LP2996MR
  • LP2995M vs LP2996M/NOPB
  • LP2995M vs LP2996M-TI
  • LP2995M vs LP2996M
  • LP2995M vs LP2996M
  • LP2995M vs LP2996LQX/NOPB
  • LP2995M vs LP2996LQX
  • LP2995M vs LP2996LQ/NOPB
  • LP2995M vs LP2996LQ
  • LP2995M vs LP2996LQ
  • LP2995M vs LP2996AMRX/NOPB
  • LP2995M vs LP2996AMRE/NOPB
  • LP2995M vs LP2996AMR/NOPB
  • LP2995M vs LP2995MX/NOPB
  • LP2995M vs LP2995MX
  • LP2995M vs LP2995MX
  • LP2995M vs LP2995MRX/NOPB
  • LP2995M vs LP2995MRX
  • LP2995M vs LP2995MRX
  • LP2995M vs LP2995MR/NOPB
  • LP2995M vs LP2995MR
  • LP2995M vs LP2995M/NOPB
  • LP2995M vs LP2995LQX/NOPB
  • LP2995M vs LP2995LQ/NOPB
  • LP2995M vs LP2997MRX/J7002437
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller