LP2996AMRX/NOPB
LP2996AMRX/NOPB
Active
Description:  IC REGULATOR DDR TERM 8SOPWRPAD
Manufacturer:  Texas Instruments
History Price: $1.63000
In Stock: 6700
LP2996AMRX/NOPB Specification
Specification
Part No
LP2996AMRX/NOPB
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
DDR Terminator
Current - Supply
320μA
Voltage - Supply
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
LP2996AMRX/NOPB Related Parts
LP2995LQ/NOPB
LP2995LQ/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995LQX/NOPB
LP2995LQX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995M
LP2995M
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995M/NOPB
LP2995M/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MR
LP2995MR
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MR/NOPB
LP2995MR/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX
LP2995MRX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MRX
LP2995MRX
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX/NOPB
LP2995MRX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MX
LP2995MX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MX
LP2995MX
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MX/NOPB
LP2995MX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2996AMRX/NOPB Description
Introduction to Texas Instruments LP2996AMRX/NOPB

The Texas Instruments LP2996AMRX/NOPB is a low-dropout (LDO) linear voltage regulator designed for powering sensitive analog and digital circuits. With its ability to provide a stable output voltage with minimal input-output voltage differential, the LP2996 is particularly well-suited for applications requiring low noise and high power supply rejection. This makes it an ideal choice for RF applications, precision analog circuits, and mixed-signal systems.

Key Specifications

- Input Voltage Range: The LP2996AMRX/NOPB operates with an input voltage range of 2.5V to 16V, allowing flexibility in various power supply designs.

- Output Voltage Options: This LDO is available in several fixed output voltage options (e.g., 1.5V, 1.8V, 2.5V, 3.0V, 3.3V), as well as an adjustable version that can be set between 1.24V to 5.0V using external resistors.

- Maximum Output Current: The regulator can deliver up to 1A of continuous output current, making it suitable for powering a range of devices.

- Dropout Voltage: The typical dropout voltage is around 300 mV at full load (1A), which allows the device to maintain regulation even when the input voltage approaches the output voltage.

- Power Supply Rejection Ratio (PSRR): The LP2996 features excellent PSRR performance, typically greater than 70 dB at low frequencies, ensuring minimal output voltage variations due to changes in input voltage or load conditions.

- Temperature Range: It operates over an extended temperature range from -40°C to +125°C, which is critical for automotive and industrial applications where environmental conditions can vary significantly.

- Quiescent Current: The quiescent current is low (typically around 50 µA), which contributes to improved efficiency and reduced heat generation during operation.

- Package Type: The LP2996AMRX/NOPB comes in a compact MSOP-8 package, facilitating easy integration into space-constrained designs.

Features and Benefits

1. Low Noise Operation: The LP2996 is designed with low noise characteristics that make it ideal for sensitive analog applications where power supply noise can significantly affect performance.

2. Fast Transient Response: This LDO regulator exhibits excellent transient response characteristics, ensuring stable output during sudden changes in load conditions.

3. Thermal Protection: Built-in thermal shutdown protection prevents damage due to overheating, enhancing the reliability of the device in demanding environments.

4. Easy Implementation: With a simple external component requirement and straightforward layout considerations, the LP2996 simplifies design efforts and reduces time-to-market for new products.

5. Versatile Applications: Its wide input range and adjustable output make it suitable for various applications including portable devices, telecommunications equipment, automotive electronics, and consumer products.

Applications

The LP2996AMRX/NOPB finds use in a broad spectrum of applications:

- Portable Electronics: Ideal for battery-operated devices where efficiency and low dropout are essential.

- Telecommunication Systems: Utilized in RF circuits and signal processing applications requiring stable power supplies with minimal noise.

- Industrial Control Systems: Employed in control circuits that demand reliable operation under varying conditions.

- Automotive Electronics: Suitable for automotive applications due to its wide operating temperature range and robustness against electrical noise.

Conclusion

In summary, the Texas Instruments LP2996AMRX/NOPB is a highly efficient low-dropout linear regulator that excels in providing stable output voltages with low noise characteristics. Its robust specifications make it suitable for a wide array of applications across various industries including telecommunications, automotive, and consumer electronics. With features such as thermal protection and fast transient response, this LDO regulator stands out as a reliable choice for engineers seeking efficient power solutions while maintaining performance integrity in their designs.
LP2996AMRX/NOPB Compare Parts
  • LP2996AMRX/NOPB vs LP2997MRX/NOPB
  • LP2996AMRX/NOPB vs LP2997MRX
  • LP2996AMRX/NOPB vs LP2997MR/NOPB
  • LP2996AMRX/NOPB vs LP2997MR
  • LP2996AMRX/NOPB vs LP2997M/NOPB
  • LP2996AMRX/NOPB vs LP2997M-TI
  • LP2996AMRX/NOPB vs LP2997M
  • LP2996AMRX/NOPB vs LP2997M
  • LP2996AMRX/NOPB vs LP2996MX/NOPB
  • LP2996AMRX/NOPB vs LP2996MRX/NOPB
  • LP2996AMRX/NOPB vs LP2996MRX-NS
  • LP2996AMRX/NOPB vs LP2996MRX
  • LP2996AMRX/NOPB vs LP2996MR/NOPB
  • LP2996AMRX/NOPB vs LP2996MR
  • LP2996AMRX/NOPB vs LP2996M/NOPB
  • LP2996AMRX/NOPB vs LP2996M-TI
  • LP2996AMRX/NOPB vs LP2996M
  • LP2996AMRX/NOPB vs LP2996M
  • LP2996AMRX/NOPB vs LP2996LQX/NOPB
  • LP2996AMRX/NOPB vs LP2996LQX
  • LP2996AMRX/NOPB vs LP2996LQ/NOPB
  • LP2996AMRX/NOPB vs LP2996LQ
  • LP2996AMRX/NOPB vs LP2996LQ
  • LP2996AMRX/NOPB vs LP2996AMRE/NOPB
  • LP2996AMRX/NOPB vs LP2996AMR/NOPB
  • LP2996AMRX/NOPB vs LP2995MX/NOPB
  • LP2996AMRX/NOPB vs LP2995MX
  • LP2996AMRX/NOPB vs LP2995MX
  • LP2996AMRX/NOPB vs LP2995MRX/NOPB
  • LP2996AMRX/NOPB vs LP2995MRX
  • LP2996AMRX/NOPB vs LP2995MRX
  • LP2996AMRX/NOPB vs LP2995MR/NOPB
  • LP2996AMRX/NOPB vs LP2995MR
  • LP2996AMRX/NOPB vs LP2995M/NOPB
  • LP2996AMRX/NOPB vs LP2995M
  • LP2996AMRX/NOPB vs LP2995LQX/NOPB
  • LP2996AMRX/NOPB vs LP2995LQ/NOPB
  • LP2996AMRX/NOPB vs LP2997MRX/J7002437
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!