☰
LMC6684BIN
LMC6684BIN
Obsolete
Description:  IC CMOS 4 CIRCUIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   LMC6684BIN Datasheet
History Price: Obsolete
In Stock: 46875
LMC6684BIN Specification
Specification
Part No
LMC6684BIN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
LMC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
1.2V/μs
Gain Bandwidth Product
1.2 MHz
-3db Bandwidth
-
Current - Input Bias
2 μA
Voltage - Input Offset
5 mV
Current - Supply
1.6mA (x4 Channels)
Current - Output / Channel
70 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
10 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
LMC6684BIN PDF Datasheet
LMC6684BIN Related Parts
LMC2001ACM5
LMC2001ACM5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC2001ACM5X
LMC2001ACM5X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC2001ACM5X
LMC2001ACM5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC2001AIMX
LMC2001AIMX
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LMC6001AIN
LMC6001AIN
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001AIN
LMC6001AIN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001AIN/NOPB
LMC6001AIN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001BIH
LMC6001BIH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LMC6001BIN
LMC6001BIN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001BIN/NOPB
LMC6001BIN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001CIN
LMC6001CIN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6022IM
LMC6022IM
Texas Instruments
IC CMOS 2 CIRCUIT 8SOIC
LMC6684BIN Description
The Texas Instruments LMC6684BIN is a low-power, rail-to-rail input and output quad operational amplifier designed for precision analog signal processing in low-voltage and battery-powered systems. It integrates four independent CMOS operational amplifiers in a single package, optimized for operation from single-supply or dual-supply configurations with extremely low quiescent current consumption. The device is part of TI’s LMC family of CMOS amplifiers, which emphasizes high input impedance, rail-to-rail operation, and minimal power dissipation while maintaining adequate bandwidth for general-purpose analog applications.

## Device Function and System Positioning

The LMC6684BIN is classified as a quad CMOS operational amplifier. Its primary function is to perform analog signal conditioning tasks such as amplification, buffering, filtering, and analog computation in multi-channel systems. Each of the four amplifiers operates independently but shares a common bias network and supply rails.

In system architectures, the device is typically used in multi-channel sensor interfaces, portable instrumentation, and low-power signal conditioning front-ends. Its rail-to-rail input and output capability allows it to process signals that span the entire supply voltage range, making it suitable for single-supply systems operating at low voltages.

The “BIN” suffix denotes a specific package and temperature grade combination, typically indicating an 8-pin or 14-pin small outline package variant depending on family configuration, optimized for industrial-grade operation.

## Electrical Characteristics and Key Parameters

The LMC6684BIN operates over a wide supply voltage range from 2.7 V to 15 V in single-supply mode, or ±1.35 V to ±7.5 V in dual-supply configurations. This flexibility allows integration into both modern low-voltage digital systems and legacy analog environments.

A key characteristic is its ultra-low input bias current, typically in the femtoampere to picoampere range, due to CMOS input stage architecture. This makes it suitable for high-impedance sensor interfaces such as photodiodes, piezoelectric sensors, and capacitive sensors.

The typical input offset voltage is in the low millivolt range, ensuring acceptable DC accuracy for general-purpose analog applications. Input common-mode voltage range extends beyond both supply rails, enabling true rail-to-rail input operation.

The output stage also supports rail-to-rail swing, typically within millivolts of both supply rails under light load conditions, maximizing dynamic range in low-voltage systems.

The typical unity-gain bandwidth is approximately 1.5 MHz, providing sufficient frequency response for audio-range and moderate-speed signal conditioning applications. The slew rate is typically around 1 V/µs, which limits high-speed signal fidelity but is adequate for low-frequency analog processing.

Quiescent current per amplifier is extremely low, typically in the microampere range, making the total supply current highly suitable for battery-powered applications where energy efficiency is critical.

## Input Stage Architecture and Performance Behavior

The LMC6684BIN uses a CMOS input stage architecture, which provides extremely high input impedance and extremely low input bias currents compared to bipolar input amplifiers. This enables direct interfacing with high-impedance signal sources without significant loading effects.

Rail-to-rail input capability is achieved through a complementary input differential pair structure, allowing the amplifier to maintain linear operation even when input voltages approach either supply rail.

However, performance parameters such as offset voltage and gain linearity may vary near the supply rails, which is typical for CMOS input amplifiers.

## Output Stage Characteristics

The output stage is designed to provide rail-to-rail output swing under light load conditions. The output can typically source and sink several milliamperes of current, although output voltage swing becomes limited under heavier load conditions due to on-resistance of the internal output transistors.

The output stage is stable for capacitive loads within specified limits, though external compensation may be required for highly capacitive or unstable load conditions.

## Frequency Response and Stability

The LMC6684BIN is internally compensated for unity-gain stability. Its dominant pole compensation ensures stable operation across a wide range of feedback configurations.

The gain-bandwidth product of approximately 1.5 MHz supports low-frequency signal processing applications such as sensor conditioning, active filtering in the audio range, and low-speed control loops.

Phase margin is optimized for unity-gain stability, allowing straightforward implementation in buffer configurations without external compensation components.

## Power Consumption and Efficiency

One of the defining features of the LMC6684BIN is its extremely low power consumption. The per-amplifier quiescent current is on the order of microamperes, resulting in very low total device power dissipation even in always-on systems.

This makes the device particularly suitable for battery-operated or energy-harvesting systems where long operational lifetime is required.

## Package and Mechanical Characteristics

The “BIN” configuration is typically supplied in a standard industrial-grade plastic package suitable for surface-mount or through-hole adaptation depending on variant. The package is designed for compact PCB layouts and supports operation across the full industrial temperature range.

Thermal dissipation is minimal due to low quiescent current, so thermal constraints are generally not a limiting factor in system design.

## Typical Applications

The LMC6684BIN is widely used in low-power analog systems requiring multiple operational amplifiers, including:

* Multi-channel sensor signal conditioning systems
* Battery-powered instrumentation and portable measurement devices
* Active filtering circuits in low-frequency analog systems
* Photodiode and high-impedance sensor amplification
* Analog buffering in mixed-signal embedded systems
* Industrial monitoring systems with low power constraints

Its quad configuration enables dense analog signal processing with minimal power and board area consumption.

## Summary

The Texas Instruments LMC6684BIN is a quad low-power CMOS operational amplifier featuring rail-to-rail input and output capability, extremely low input bias current, and microampere-level quiescent current consumption. It is optimized for low-voltage, battery-powered, and high-impedance analog applications requiring multiple signal conditioning channels. With moderate bandwidth, unity-gain stability, and high input impedance, it provides a highly efficient solution for multi-channel analog processing in energy-constrained systems.
LMC6684BIN Compare Parts
  • LMC6684BIN vs LMC8101TPX
  • LMC6684BIN vs LMC8101TP/NOPB
  • LMC6684BIN vs LMC8101TP/NOPB
  • LMC6684BIN vs LMC8101MMX/NOPB
  • LMC6684BIN vs LMC8101MMX/NOPB
  • LMC6684BIN vs LMC8101MMX
  • LMC6684BIN vs LMC8101MM/NOPB
  • LMC6684BIN vs LMC8101MM/NOPB
  • LMC6684BIN vs LMC8101MM
  • LMC6684BIN vs LMC8101BPX
  • LMC6684BIN vs LMC8101BP
  • LMC6684BIN vs LMC7111BIN
  • LMC6684BIN vs LMC7111BIM5X/NOPB
  • LMC6684BIN vs LMC7111BIM5X
  • LMC6684BIN vs LMC7111BIM5/NOPB
  • LMC6684BIN vs LMC7111BIM5-NS
  • LMC6684BIN vs LMC7111BIM5
  • LMC6684BIN vs LMC7111AIN
  • LMC6684BIN vs LMC7111AIM5X
  • LMC6684BIN vs LMC7101QM5X/NOPB
  • LMC6684BIN vs LMC7101QM5/NOPB
  • LMC6684BIN vs LMC7101ILT
  • LMC6684BIN vs LMC7101BYM5-TR
  • LMC6684BIN vs LMC7101BIM5X/NOPB
  • LMC6684BIN vs LMC7101BIM5X-NS
  • LMC6684BIN vs LMC7101BIM5X
  • LMC6684BIN vs LMC7101BIM5/NOPB
  • LMC6684BIN vs LMC7101BIM5-TR
  • LMC6684BIN vs LMC7101BIM5
  • LMC6684BIN vs LMC7101AYM5-TR
  • LMC6684BIN vs LMC7101AIM5X/NOPB
  • LMC6684BIN vs LMC7101AIM5X-NS
  • LMC6684BIN vs LMC7101AIM5X
  • LMC6684BIN vs LMC7101AIM5/NOPB
  • LMC6684BIN vs LMC7101AIM5-TR
  • LMC6684BIN vs LMC7101AIM5
  • LMC6684BIN vs LMC7101AIM5
  • LMC6684BIN vs LMC6684BIMX
  • LMC6684BIN vs LMC6684BIM
  • LMC6684BIN vs LMC6684AIN
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend