☰
LMC2001AIMX
LMC2001AIMX
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LMC2001AIMX Datasheet
History Price: Obsolete
In Stock: 38760
LMC2001AIMX Specification
Specification
Part No
LMC2001AIMX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
5V/μs
Gain Bandwidth Product
6 MHz
-3db Bandwidth
-
Current - Input Bias
3 pA
Voltage - Input Offset
0.5 μV
Current - Supply
750μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
4.75 V
Voltage - Supply Span (Max)
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LMC2001AIMX Related Parts
LMC2001ACM5
LMC2001ACM5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC2001ACM5X
LMC2001ACM5X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC2001ACM5X
LMC2001ACM5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC6001AIN
LMC6001AIN
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001AIN
LMC6001AIN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001AIN/NOPB
LMC6001AIN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001BIH
LMC6001BIH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LMC6001BIN
LMC6001BIN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001BIN/NOPB
LMC6001BIN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001CIN
LMC6001CIN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6022IM
LMC6022IM
Texas Instruments
IC CMOS 2 CIRCUIT 8SOIC
LMC6022IM/NOPB
LMC6022IM/NOPB
Texas Instruments
IC CMOS 2 CIRCUIT 8SOIC
LMC2001AIMX Description
The LMC2001AIMX is a low-power, precision CMOS operational amplifier from Texas Instruments designed for general-purpose analog signal conditioning in low-voltage and battery-powered systems. It belongs to the LMC series of rail-to-rail input/output amplifiers, optimized for single-supply operation with very low quiescent current consumption. The device is intended for applications requiring accurate DC performance, high input impedance, and low power dissipation, while maintaining adequate bandwidth for sensor interfacing, signal buffering, and general analog amplification tasks. Its CMOS input stage architecture ensures extremely low input bias current, making it suitable for high-impedance signal sources such as sensors and transducers.

## Device Function and Technology Positioning

The LMC2001AIMX is classified as a dual-channel CMOS operational amplifier with rail-to-rail input and output capability. Its primary function is to amplify analog voltage signals while preserving signal integrity across a wide input common-mode range that extends to both supply rails. The device is optimized for single-supply operation, enabling system designs with reduced power rail complexity.

The CMOS input structure eliminates base current requirements typical of bipolar op-amps, resulting in extremely low input bias currents. This characteristic makes the device particularly suitable for high-impedance sensor interfaces and precision buffering applications where loading effects must be minimized.

The rail-to-rail output stage enables the amplifier output to swing close to both supply rails under light load conditions, maximizing dynamic range in low-voltage systems. This is particularly important in modern portable and battery-operated electronics where supply voltage headroom is limited.

## Electrical Parameter Framework

The electrical characteristics of the LMC2001AIMX are defined across supply operation, input behavior, output drive capability, and DC accuracy metrics.

The device operates over a wide single-supply voltage range, typically extending down to low-voltage operation suitable for portable electronics. The datasheet specifies supply current in the microampere range per amplifier, reflecting its low-power CMOS design architecture.

Input common-mode voltage range includes both supply rails, enabling full rail-to-rail input operation. This allows signal acquisition near ground and near supply voltage without phase inversion or loss of linearity, provided that operating conditions remain within datasheet-defined limits.

Input bias current is extremely low due to CMOS gate input structure, typically in the picoampere range under normal conditions. This minimizes offset errors when interfacing with high-source-impedance signals.

Input offset voltage is specified as a key DC precision parameter, representing the differential voltage required at the input terminals to force the output to a defined level. Offset drift over temperature is also specified, reflecting stability under varying thermal conditions.

Output voltage swing is defined relative to supply rails and load conditions. Under light load, the output can approach rail-to-rail limits, while under heavier load conditions, output headroom is reduced due to internal MOSFET channel resistance in the output stage.

Output short-circuit current is limited internally to protect the device under fault conditions, ensuring safe operation during accidental output shorting events.

## Dynamic Performance Characteristics

The LMC2001AIMX exhibits frequency response characteristics typical of low-power CMOS operational amplifiers. The gain-bandwidth product is specified in the datasheet and determines closed-loop bandwidth as a function of feedback configuration.

Slew rate defines the maximum rate of change of output voltage under large-signal conditions. Due to low quiescent current design, slew rate is moderate and optimized for low-power signal processing rather than high-speed amplification.

Settling time and small-signal transient response are defined by internal compensation networks and load conditions. The device is internally compensated for unity-gain stability, simplifying external circuit design.

Noise performance is characterized by input-referred voltage noise density and low-frequency flicker noise behavior. CMOS input stages typically exhibit higher voltage noise than bipolar precision amplifiers but maintain very low current noise, making them suitable for high-source-impedance applications.

## Power Consumption and Efficiency

A defining characteristic of the LMC2001AIMX is its ultra-low supply current. The quiescent current per amplifier is minimized to extend battery life in portable systems. Power dissipation is primarily determined by quiescent current and output load conditions.

The device is designed for energy-efficient operation in continuously powered sensor systems, where long-term power consumption is a critical design constraint. Low static current also reduces self-heating effects, improving offset stability over temperature.

## Protection and Reliability Characteristics

The device includes internal protection mechanisms such as output short-circuit protection and input overvoltage tolerance within specified limits. These features enhance robustness in real-world analog systems where transient conditions may occur during power cycling or external signal faults.

Electrostatic discharge protection is integrated on input and output pins to improve device reliability during handling and assembly.

The amplifier is designed for stable operation across the industrial temperature range, with performance parameters such as offset voltage, bias current, and gain stability specified across temperature extremes.

## Application Domains

The LMC2001AIMX is used in low-power analog signal conditioning applications where rail-to-rail operation and high input impedance are required. Typical applications include sensor signal buffering, battery-powered instrumentation, portable medical devices, and industrial monitoring systems.

It is also suitable for analog signal scaling, low-frequency active filtering, and voltage reference buffering in embedded control systems. The device performs well in systems where input signals originate from high-impedance sources such as photodiodes, resistive sensors, and capacitive transducers.

Additional applications include general-purpose analog front-end circuits in portable electronics, where low power consumption and wide input/output swing are essential design requirements.

## Packaging and Implementation Considerations

The LMC2001AIMX is provided in a compact surface-mount package suitable for high-density PCB layouts. Proper layout practices include minimizing leakage paths at high-impedance input nodes and ensuring adequate power supply decoupling close to the device pins.

Due to the high input impedance of CMOS stages, PCB contamination, humidity effects, and parasitic leakage currents can significantly affect accuracy in precision applications. Guarding techniques and clean PCB layout practices are often required in high-impedance measurement systems.

Output stability is influenced by capacitive loading; therefore, careful consideration of load capacitance and feedback network design is required to prevent oscillation or excessive phase shift in certain configurations.

## Conclusion

The LMC2001AIMX is a low-power, rail-to-rail CMOS dual operational amplifier optimized for precision analog signal conditioning in battery-powered and low-voltage systems. Its key technical characteristics include ultra-low input bias current, rail-to-rail input/output capability, low quiescent current, and unity-gain stability. Datasheet-defined electrical parameters and dynamic performance characteristics enable its use in high-impedance sensor interfaces, portable instrumentation, and general-purpose low-power analog processing applications where energy efficiency and wide signal swing are primary design requirements.
LMC2001AIMX Compare Parts
  • LMC2001AIMX vs LMC8101TPX
  • LMC2001AIMX vs LMC8101TP/NOPB
  • LMC2001AIMX vs LMC8101TP/NOPB
  • LMC2001AIMX vs LMC8101MMX/NOPB
  • LMC2001AIMX vs LMC8101MMX/NOPB
  • LMC2001AIMX vs LMC8101MMX
  • LMC2001AIMX vs LMC8101MM/NOPB
  • LMC2001AIMX vs LMC8101MM/NOPB
  • LMC2001AIMX vs LMC8101MM
  • LMC2001AIMX vs LMC8101BPX
  • LMC2001AIMX vs LMC8101BP
  • LMC2001AIMX vs LMC7111BIN
  • LMC2001AIMX vs LMC7111BIM5X/NOPB
  • LMC2001AIMX vs LMC7111BIM5X
  • LMC2001AIMX vs LMC7111BIM5/NOPB
  • LMC2001AIMX vs LMC7111BIM5-NS
  • LMC2001AIMX vs LMC7111BIM5
  • LMC2001AIMX vs LMC7111AIN
  • LMC2001AIMX vs LMC7111AIM5X
  • LMC2001AIMX vs LMC7101QM5X/NOPB
  • LMC2001AIMX vs LMC7101QM5/NOPB
  • LMC2001AIMX vs LMC7101ILT
  • LMC2001AIMX vs LMC7101BYM5-TR
  • LMC2001AIMX vs LMC7101BIM5X/NOPB
  • LMC2001AIMX vs LMC7101BIM5X-NS
  • LMC2001AIMX vs LMC7101BIM5X
  • LMC2001AIMX vs LMC7101BIM5/NOPB
  • LMC2001AIMX vs LMC7101BIM5-TR
  • LMC2001AIMX vs LMC7101BIM5
  • LMC2001AIMX vs LMC7101AYM5-TR
  • LMC2001AIMX vs LMC7101AIM5X/NOPB
  • LMC2001AIMX vs LMC7101AIM5X-NS
  • LMC2001AIMX vs LMC7101AIM5X
  • LMC2001AIMX vs LMC7101AIM5/NOPB
  • LMC2001AIMX vs LMC7101AIM5-TR
  • LMC2001AIMX vs LMC7101AIM5
  • LMC2001AIMX vs LMC7101AIM5
  • LMC2001AIMX vs LMC6684BIN
  • LMC2001AIMX vs LMC6684BIMX
  • LMC2001AIMX vs LMC6684BIM
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!