☰
LMC6001CIN
LMC6001CIN
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LMC6001CIN Datasheet
History Price: Obsolete
In Stock: 18040
LMC6001CIN Specification
Specification
Part No
LMC6001CIN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
1.5V/μs
Gain Bandwidth Product
1.3 MHz
-3db Bandwidth
-
Current - Input Bias
0.01 pA
Voltage - Input Offset
1 mV
Current - Supply
550μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
15.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LMC6001CIN PDF Datasheet
LMC6001CIN Related Parts
LMC2001ACM5
LMC2001ACM5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC2001ACM5X
LMC2001ACM5X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC2001ACM5X
LMC2001ACM5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC2001AIMX
LMC2001AIMX
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LMC6001AIN
LMC6001AIN
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001AIN
LMC6001AIN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001AIN/NOPB
LMC6001AIN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001BIH
LMC6001BIH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LMC6001BIN
LMC6001BIN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001BIN/NOPB
LMC6001BIN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6022IM
LMC6022IM
Texas Instruments
IC CMOS 2 CIRCUIT 8SOIC
LMC6022IM/NOPB
LMC6022IM/NOPB
Texas Instruments
IC CMOS 2 CIRCUIT 8SOIC
LMC6001CIN Description
The LMC6001CIN from Texas Instruments is an ultra-low input bias current, precision operational amplifier designed for applications requiring extremely high input impedance and minimal input offset current. Classified as a CMOS operational amplifier, it is optimized for electrometer-grade signal acquisition, where currents in the femtoampere range must be accurately sensed without introducing significant leakage or offset errors. The device achieves these characteristics through specialized input transistor design and low-leakage packaging, making it suitable for measurement of very high impedance sources and integration into precision current-to-voltage conversion circuits. Its wide supply voltage range, low input offset voltage, and minimal noise make it appropriate for both laboratory instrumentation and field-deployed sensing applications, including bioelectric measurements, high-impedance sensor interfacing, and precision integrators.

## Device Function and Positioning

The LMC6001CIN is a CMOS operational amplifier with an emphasis on ultra-low input bias current, typically specified at 25 fA at 25°C. The operational amplifier is designed for general-purpose high-impedance signal amplification, particularly in electrometer and picoammeter applications. It features rail-to-rail input common-mode capability, allowing the input voltage to approach the supply rails without compromising linearity or inducing phase errors. Its differential input configuration supports both single-ended and differential signal acquisition, and the device exhibits high open-loop gain exceeding 120 dB under typical conditions, providing excellent linearity and accuracy for precision analog signal processing.

## Electrical Characteristics

The LMC6001CIN operates with a wide supply voltage range from 3 V to 15 V single supply, or ±1.5 V to ±7.5 V dual supplies. Input offset voltage is typically 2 mV, with a maximum specified value of 5 mV over the full temperature range. The input voltage noise density is low, approximately 7 nV/√Hz at 1 kHz, and the input offset current is negligible, typically 25 fA, enabling accurate measurement of low-level currents and high-resistance sources. Input capacitance is minimized to reduce errors in high-impedance circuits, and the device’s input resistance exceeds 10^15 Ω, further minimizing leakage paths. The LMC6001CIN exhibits a typical open-loop voltage gain of 120 dB and a common-mode rejection ratio (CMRR) greater than 120 dB, ensuring accurate differential signal amplification even in the presence of large common-mode voltages.

The slew rate is specified at 0.3 V/μs, suitable for low-frequency precision applications rather than high-speed signal conditioning. The unity-gain bandwidth is approximately 3 MHz, providing sufficient frequency response for high-accuracy instrumentation and integrator circuits. The output can drive resistive loads of up to 2 kΩ directly to ground, and output swing approaches within 5 mV of the supply rails under light load conditions, ensuring full utilization of the available dynamic range.

## Timing and Interface

Being a traditional analog operational amplifier, the LMC6001CIN interfaces directly with external analog circuitry through standard op-amp configurations such as inverting, non-inverting, differential, or integrator topologies. Its low input bias current allows direct connection to high-impedance sources without the need for buffer resistors. The amplifier exhibits low input capacitance, approximately 1 pF, which minimizes phase errors in high-impedance measurement networks. Compensation is internal, and the amplifier is unity-gain stable, simplifying circuit design in precision feedback configurations. Settling time to 0.01% for a full-scale step is typically 40 μs, suitable for applications requiring high accuracy rather than rapid signal acquisition.

## Dynamic Performance

The LMC6001CIN’s ultra-low input bias current ensures minimal loading on high-impedance sensors, such as ion-selective electrodes, photodiodes, or resistive bridge networks. Total harmonic distortion (THD) is negligible in low-frequency measurement applications, preserving the integrity of small analog signals. Input offset drift is specified at 0.2 μV/°C, and the device maintains linearity across the full common-mode input range. Power supply rejection ratio (PSRR) exceeds 120 dB, enabling operation in environments with moderate supply variations without introducing measurement errors. Its low input noise and extremely low bias current make the amplifier particularly suitable for integration into transimpedance amplifier topologies where the input current is converted to voltage with high fidelity.

## Application Domains

The LMC6001CIN is ideally suited for electrometer applications, including low-level current measurement, charge amplification, and high-impedance sensor interfacing. It can be employed in laboratory instrumentation such as picoammeters, electrometer amplifiers, and precision integrators. Other applications include medical and bioelectric measurements where input currents are extremely small and sensor loading must be minimized, environmental monitoring requiring high-impedance electrodes, and industrial process control systems measuring capacitive or resistive sensors with minimal signal degradation. The device is also suitable for long-term data acquisition systems where drift and bias currents can significantly affect measurement accuracy.

## Packaging and Layout Considerations

The device is offered in an 8-pin dual in-line package (DIP) as well as small-outline integrated circuit (SOIC) packages for surface-mount applications. Special attention to board layout is required to maintain its ultra-high input impedance; guarding and shielding techniques are recommended to prevent leakage currents and parasitic capacitance from affecting performance. Decoupling capacitors close to the power supply pins are essential to maintain stable operation. Input traces should be kept short and routed away from high-frequency or high-voltage lines to minimize capacitive coupling and leakage currents.

## Conclusion

The LMC6001CIN is a high-precision, ultra-low input bias current operational amplifier designed for electrometer-grade applications and high-impedance sensor interfaces. Its combination of extremely low input current, low input offset voltage, high CMRR, and low input noise makes it well suited for picoampere measurement, charge amplification, and precision integrator applications. By integrating a rail-to-rail input range, unity-gain stability, and internal compensation, the device provides a reliable solution for high-accuracy analog signal acquisition, enabling precise measurements in laboratory instrumentation, medical diagnostics, environmental monitoring, and industrial high-impedance sensor systems.
LMC6001CIN Compare Parts
  • LMC6001CIN vs LMC8101TPX
  • LMC6001CIN vs LMC8101TP/NOPB
  • LMC6001CIN vs LMC8101TP/NOPB
  • LMC6001CIN vs LMC8101MMX/NOPB
  • LMC6001CIN vs LMC8101MMX/NOPB
  • LMC6001CIN vs LMC8101MMX
  • LMC6001CIN vs LMC8101MM/NOPB
  • LMC6001CIN vs LMC8101MM/NOPB
  • LMC6001CIN vs LMC8101MM
  • LMC6001CIN vs LMC8101BPX
  • LMC6001CIN vs LMC8101BP
  • LMC6001CIN vs LMC7111BIN
  • LMC6001CIN vs LMC7111BIM5X/NOPB
  • LMC6001CIN vs LMC7111BIM5X
  • LMC6001CIN vs LMC7111BIM5/NOPB
  • LMC6001CIN vs LMC7111BIM5-NS
  • LMC6001CIN vs LMC7111BIM5
  • LMC6001CIN vs LMC7111AIN
  • LMC6001CIN vs LMC7111AIM5X
  • LMC6001CIN vs LMC7101QM5X/NOPB
  • LMC6001CIN vs LMC7101QM5/NOPB
  • LMC6001CIN vs LMC7101ILT
  • LMC6001CIN vs LMC7101BYM5-TR
  • LMC6001CIN vs LMC7101BIM5X/NOPB
  • LMC6001CIN vs LMC7101BIM5X-NS
  • LMC6001CIN vs LMC7101BIM5X
  • LMC6001CIN vs LMC7101BIM5/NOPB
  • LMC6001CIN vs LMC7101BIM5-TR
  • LMC6001CIN vs LMC7101BIM5
  • LMC6001CIN vs LMC7101AYM5-TR
  • LMC6001CIN vs LMC7101AIM5X/NOPB
  • LMC6001CIN vs LMC7101AIM5X-NS
  • LMC6001CIN vs LMC7101AIM5X
  • LMC6001CIN vs LMC7101AIM5/NOPB
  • LMC6001CIN vs LMC7101AIM5-TR
  • LMC6001CIN vs LMC7101AIM5
  • LMC6001CIN vs LMC7101AIM5
  • LMC6001CIN vs LMC6684BIN
  • LMC6001CIN vs LMC6684BIMX
  • LMC6001CIN vs LMC6684BIM
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!