☰
LMC6572AIM
LMC6572AIM
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LMC6572AIM Datasheet
History Price: Obsolete
In Stock: 37205
LMC6572AIM Specification
Specification
Part No
LMC6572AIM
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Push-Pull, Rail-to-Rail
Slew Rate
0.09V/μs
Gain Bandwidth Product
220 kHz
-3db Bandwidth
-
Current - Input Bias
10 pA
Voltage - Input Offset
500 μV
Current - Supply
160μA (x2 Channels)
Current - Output / Channel
6 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
11 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LMC6572AIM Related Parts
LMC2001ACM5
LMC2001ACM5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC2001ACM5X
LMC2001ACM5X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC2001ACM5X
LMC2001ACM5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC2001AIMX
LMC2001AIMX
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LMC6001AIN
LMC6001AIN
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001AIN
LMC6001AIN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001AIN/NOPB
LMC6001AIN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001BIH
LMC6001BIH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LMC6001BIN
LMC6001BIN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001BIN/NOPB
LMC6001BIN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6001CIN
LMC6001CIN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LMC6022IM
LMC6022IM
Texas Instruments
IC CMOS 2 CIRCUIT 8SOIC
LMC6572AIM Compare Parts
  • LMC6572AIM vs LMC8101TPX
  • LMC6572AIM vs LMC8101TP/NOPB
  • LMC6572AIM vs LMC8101TP/NOPB
  • LMC6572AIM vs LMC8101MMX/NOPB
  • LMC6572AIM vs LMC8101MMX/NOPB
  • LMC6572AIM vs LMC8101MMX
  • LMC6572AIM vs LMC8101MM/NOPB
  • LMC6572AIM vs LMC8101MM/NOPB
  • LMC6572AIM vs LMC8101MM
  • LMC6572AIM vs LMC8101BPX
  • LMC6572AIM vs LMC8101BP
  • LMC6572AIM vs LMC7111BIN
  • LMC6572AIM vs LMC7111BIM5X/NOPB
  • LMC6572AIM vs LMC7111BIM5X
  • LMC6572AIM vs LMC7111BIM5/NOPB
  • LMC6572AIM vs LMC7111BIM5-NS
  • LMC6572AIM vs LMC7111BIM5
  • LMC6572AIM vs LMC7111AIN
  • LMC6572AIM vs LMC7111AIM5X
  • LMC6572AIM vs LMC7101QM5X/NOPB
  • LMC6572AIM vs LMC7101QM5/NOPB
  • LMC6572AIM vs LMC7101ILT
  • LMC6572AIM vs LMC7101BYM5-TR
  • LMC6572AIM vs LMC7101BIM5X/NOPB
  • LMC6572AIM vs LMC7101BIM5X-NS
  • LMC6572AIM vs LMC7101BIM5X
  • LMC6572AIM vs LMC7101BIM5/NOPB
  • LMC6572AIM vs LMC7101BIM5-TR
  • LMC6572AIM vs LMC7101BIM5
  • LMC6572AIM vs LMC7101AYM5-TR
  • LMC6572AIM vs LMC7101AIM5X/NOPB
  • LMC6572AIM vs LMC7101AIM5X-NS
  • LMC6572AIM vs LMC7101AIM5X
  • LMC6572AIM vs LMC7101AIM5/NOPB
  • LMC6572AIM vs LMC7101AIM5-TR
  • LMC6572AIM vs LMC7101AIM5
  • LMC6572AIM vs LMC7101AIM5
  • LMC6572AIM vs LMC6684BIN
  • LMC6572AIM vs LMC6684BIMX
  • LMC6572AIM vs LMC6684BIM
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!