☰
LMC6001CIN
LMC6001CIN
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LMC6001CIN Datasheet
History Price: Obsolete
In Stock: 18040
LMC6001CIN vs LMC7111BIN
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1.5V/μs
0.03V/μs
Gain Bandwidth Product
1.3 MHz
50 kHz
-3db Bandwidth
-
-
Current - Input Bias
0.01 pA
0.1 pA
Voltage - Input Offset
1 mV
900 μV
Current - Supply
550μA
25μA
Current - Output / Channel
-
30 mA
Voltage - Supply Span (Min)
4.5 V
2.5 V
Voltage - Supply Span (Max)
15.5 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP