Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LMC2001AIMX
LMC2001AIMX
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
LMC2001AIMX Datasheet
History Price: Obsolete
In Stock: 38760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LMC2001AIMX vs LMC6684BIN
Part No
LMC2001AIMX
LMC6684BIN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
LMC
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
5V/μs
1.2V/μs
Gain Bandwidth Product
6 MHz
1.2 MHz
-3db Bandwidth
-
-
Current - Input Bias
3 pA
2 μA
Voltage - Input Offset
0.5 μV
5 mV
Current - Supply
750μA
1.6mA (x4 Channels)
Current - Output / Channel
-
70 mA
Voltage - Supply Span (Min)
4.75 V
1.8 V
Voltage - Supply Span (Max)
5.25 V
10 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-DIP