LM358PWRG4
LM358PWRG4
Discontinued
Description:  IC OPAMP GP 2 CIRCUIT 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   LM358PWRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 47100
LM358PWRG4 Specification
Specification
Part No
LM358PWRG4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
700 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
3 mV
Current - Supply
500μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
LM358PWRG4 Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM358PWRG4 Compare Parts
  • LM358PWRG4 vs LM3900N
  • LM358PWRG4 vs LM3900MX
  • LM358PWRG4 vs LM3900M
  • LM358PWRG4 vs LM3900DR
  • LM358PWRG4 vs LM3900D
  • LM358PWRG4 vs LM359N/NOPB
  • LM358PWRG4 vs LM359MX/NOPB
  • LM358PWRG4 vs LM359MX
  • LM358PWRG4 vs LM359M/NOPB
  • LM358PWRG4 vs LM359M
  • LM358PWRG4 vs LM358YDT
  • LM358PWRG4 vs LM358WST
  • LM358PWRG4 vs LM358WPT
  • LM358PWRG4 vs LM358WDT
  • LM358PWRG4 vs LM358WDT
  • LM358PWRG4 vs LM358TPX/NOPB
  • LM358PWRG4 vs LM358TPX
  • LM358PWRG4 vs LM358TP/NOPB
  • LM358PWRG4 vs LM358ST
  • LM358PWRG4 vs LM358ST
  • LM358PWRG4 vs LM358SNG
  • LM358PWRG4 vs LM358S-13
  • LM358PWRG4 vs LM358QT
  • LM358PWRG4 vs LM358PWRG4-JF
  • LM358PWRG4 vs LM358PWRG3
  • LM358PWRG4 vs LM358PWR
  • LM358PWRG4 vs LM358PWR
  • LM358PWRG4 vs LM358PW
  • LM358PWRG4 vs LM358PT
  • LM358PWRG4 vs LM358PSR
  • LM358PWRG4 vs LM358PE4
  • LM358PWRG4 vs LM358PE3
  • LM358PWRG4 vs LM358P
  • LM358PWRG4 vs LM358NG
  • LM358PWRG4 vs LM358N/NOPB
  • LM358PWRG4 vs LM358N/NOPB
  • LM358PWRG4 vs LM358N
  • LM358PWRG4 vs LM358N
  • LM358PWRG4 vs LM358N
  • LM358PWRG4 vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.