LM301ANG
LM301ANG
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  onsemi
Datasheet:   LM301ANG Datasheet
History Price: Obsolete
In Stock: 9700
LM301ANG Specification
Specification
Part No
LM301ANG
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
70 nA
Voltage - Input Offset
2 mV
Current - Supply
1.8mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LM301ANG PDF Datasheet
LM301ANG Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM308AH/NOPB
LM308AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM301ANG Compare Parts
  • LM301ANG vs LM3900N
  • LM301ANG vs LM3900MX
  • LM301ANG vs LM3900M
  • LM301ANG vs LM3900DR
  • LM301ANG vs LM3900D
  • LM301ANG vs LM359N/NOPB
  • LM301ANG vs LM359MX/NOPB
  • LM301ANG vs LM359MX
  • LM301ANG vs LM359M/NOPB
  • LM301ANG vs LM359M
  • LM301ANG vs LM358YDT
  • LM301ANG vs LM358WST
  • LM301ANG vs LM358WPT
  • LM301ANG vs LM358WDT
  • LM301ANG vs LM358WDT
  • LM301ANG vs LM358TPX/NOPB
  • LM301ANG vs LM358TPX
  • LM301ANG vs LM358TP/NOPB
  • LM301ANG vs LM358ST
  • LM301ANG vs LM358ST
  • LM301ANG vs LM358SNG
  • LM301ANG vs LM358S-13
  • LM301ANG vs LM358QT
  • LM301ANG vs LM358PWRG4-JF
  • LM301ANG vs LM358PWRG4
  • LM301ANG vs LM358PWRG3
  • LM301ANG vs LM358PWR
  • LM301ANG vs LM358PWR
  • LM301ANG vs LM358PW
  • LM301ANG vs LM358PT
  • LM301ANG vs LM358PSR
  • LM301ANG vs LM358PE4
  • LM301ANG vs LM358PE3
  • LM301ANG vs LM358P
  • LM301ANG vs LM358NG
  • LM301ANG vs LM358N/NOPB
  • LM301ANG vs LM358N/NOPB
  • LM301ANG vs LM358N
  • LM301ANG vs LM358N
  • LM301ANG vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you