LM3080N
LM3080N
Obsolete
Description:  IC OP TRANSCONDUCTIVE AMP 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LM3080N Datasheet
History Price: $4.21000
In Stock: 21900
LM3080N Specification
Specification
Part No
LM3080N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Transconductance
Number of Circuits
1
Output Type
Push-Pull
Slew Rate
50V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
400 nA
Voltage - Input Offset
400 μV
Current - Supply
1.1mA
Current - Output / Channel
650 μA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-MDIP
LM3080N Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM308AH/NOPB
LM308AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM3080N Description
The Texas Instruments LM3080N is a high-performance voltage-to-current converter and operational amplifier designed for a variety of applications, including instrumentation, signal processing, and control systems. This device is known for its precision, versatility, and ease of use, making it a popular choice among engineers and designers. Below is a detailed overview of the LM3080N, including its specifications and features.

## Overview

The LM3080N is a monolithic integrated circuit that functions primarily as a voltage-to-current converter. It is capable of converting an input voltage into a proportional output current, which can be used in various applications such as analog signal processing, current sources, and transducer interfacing. The device is designed to operate with a wide range of input voltages and provides high accuracy and stability.

## Key Specifications

1. Input Voltage Range:
- The LM3080N operates with a wide input voltage range, typically from ±4V to ±20V, allowing it to be used in various circuit configurations and applications.

2. Output Current:
- The device can provide an output current of up to 10 mA, making it suitable for driving loads such as LEDs, transistors, and other current-sensitive devices.

3. Input Offset Voltage:
- The LM3080N features a low input offset voltage, typically around 1 mV, which ensures high accuracy in applications requiring precise voltage-to-current conversion.

4. Gain Bandwidth Product:
- The gain bandwidth product of the LM3080N is approximately 1 MHz, allowing it to handle a wide range of frequencies in signal processing applications.

5. Slew Rate:
- The device has a slew rate of about 0.5 V/µs, which determines how quickly the output can respond to changes in the input signal. This is important for applications involving fast signal changes.

6. Common-Mode Rejection Ratio (CMRR):
- The LM3080N exhibits a high CMRR, typically around 100 dB, which indicates its ability to reject common-mode signals and enhance the accuracy of differential measurements.

7. Power Supply Rejection Ratio (PSRR):
- The PSRR of the LM3080N is also high, ensuring that variations in the power supply voltage have minimal impact on the output performance.

8. Temperature Range:
- The LM3080N is designed to operate over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations may occur.

9. Package Type:
- The LM3080N is available in various package types, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), facilitating easy integration into different circuit designs.

## Applications

The Texas Instruments LM3080N is suitable for a wide range of applications, including:
- Voltage-to-current conversion in analog signal processing
- Current sources for driving LEDs and other loads
- Transducer interfacing in measurement systems
- Instrumentation amplifiers for precise signal amplification
- Control systems requiring accurate current regulation

## Conclusion

The Texas Instruments LM3080N is a versatile and high-performance voltage-to-current converter and operational amplifier that meets the needs of various electronic applications. With its wide input voltage range, high output current capability, low offset voltage, and robust performance characteristics, it provides a reliable solution for engineers and designers. Its ability to handle a variety of tasks in signal processing and control systems makes it an invaluable component in modern electronic designs.
LM3080N Compare Parts
  • LM3080N vs LM3900N
  • LM3080N vs LM3900MX
  • LM3080N vs LM3900M
  • LM3080N vs LM3900DR
  • LM3080N vs LM3900D
  • LM3080N vs LM359N/NOPB
  • LM3080N vs LM359MX/NOPB
  • LM3080N vs LM359MX
  • LM3080N vs LM359M/NOPB
  • LM3080N vs LM359M
  • LM3080N vs LM358YDT
  • LM3080N vs LM358WST
  • LM3080N vs LM358WPT
  • LM3080N vs LM358WDT
  • LM3080N vs LM358WDT
  • LM3080N vs LM358TPX/NOPB
  • LM3080N vs LM358TPX
  • LM3080N vs LM358TP/NOPB
  • LM3080N vs LM358ST
  • LM3080N vs LM358ST
  • LM3080N vs LM358SNG
  • LM3080N vs LM358S-13
  • LM3080N vs LM358QT
  • LM3080N vs LM358PWRG4-JF
  • LM3080N vs LM358PWRG4
  • LM3080N vs LM358PWRG3
  • LM3080N vs LM358PWR
  • LM3080N vs LM358PWR
  • LM3080N vs LM358PW
  • LM3080N vs LM358PT
  • LM3080N vs LM358PSR
  • LM3080N vs LM358PE4
  • LM3080N vs LM358PE3
  • LM3080N vs LM358P
  • LM3080N vs LM358NG
  • LM3080N vs LM358N/NOPB
  • LM3080N vs LM358N/NOPB
  • LM3080N vs LM358N
  • LM3080N vs LM358N
  • LM3080N vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you