LM358PWRG4
LM358PWRG4
Discontinued
Description:  IC OPAMP GP 2 CIRCUIT 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   LM358PWRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 47100
LM358PWRG4 vs LM358PE3
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.3V/μs
0.3V/μs
Gain Bandwidth Product
700 kHz
700 kHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
20 nA
Voltage - Input Offset
3 mV
3 mV
Current - Supply
500μA (x2 Channels)
500μA (x2 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-TSSOP
8-PDIP