☰
LM258AMDREP
LM258AMDREP
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM258AMDREP Datasheet
History Price: $2.11000
In Stock: 18880
LM258AMDREP Specification
Specification
Part No
LM258AMDREP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
700 kHz
-3db Bandwidth
-
Current - Input Bias
15 nA
Voltage - Input Offset
2 mV
Current - Supply
1mA (x2 Channels)
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM258AMDREP Related Parts
LM201AD
LM201AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
Fairchild Semiconductor
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADR2G
LM201ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADT
LM201ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AH
LM201AH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH
LM201AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH/NOPB
LM201AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AN
LM201AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM201ANG
LM201ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM201AVDR2
LM201AVDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AVDR2G
LM201AVDR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM258AMDREP Description
Introduction to Texas Instruments LM258AMDREP

The Texas Instruments LM258AMDREP is a dual operational amplifier designed for a wide range of applications, including signal conditioning, filtering, and amplification. This device is known for its versatility, low power consumption, and high performance, making it suitable for both consumer and industrial applications. The LM258 series is particularly valued for its ability to operate over a wide voltage range while maintaining excellent linearity and stability.

Key Specifications

- Type: Dual Operational Amplifier
- Package: VSSOP (Very Thin Shrink Small Outline Package)
- Supply Voltage (V+ to V-): 3V to 32V (single supply) or ±1.5V to ±16V (dual supply)
- Input Voltage Range: Common-mode input voltage range extends from V- to V+.
- Output Voltage Swing: Typically within 1.5V of the supply rails under load conditions.
- Gain Bandwidth Product (GBP): 1 MHz
- Slew Rate: 0.3 V/µs
- Input Offset Voltage: Typically 2 mV
- Input Bias Current: 20 nA
- Power Consumption: 1.2 mA per amplifier
- Operating Temperature Range: -40°C to +125°C

Electrical Characteristics

The LM258AMDREP features a wide range of electrical characteristics that enhance its performance in various applications. The dual configuration allows for the integration of two amplifiers in a single package, which is beneficial for space-constrained designs. The low input offset voltage and bias current contribute to high accuracy in signal processing tasks.

- Common-Mode Rejection Ratio (CMRR): Typically 100 dB, ensuring that common-mode signals do not affect the output.
- Power Supply Rejection Ratio (PSRR): Typically 100 dB, indicating the amplifier's ability to maintain output stability despite variations in supply voltage.

Thermal Characteristics

Thermal performance is crucial for the reliable operation of the LM258AMDREP. The device is designed to operate within a wide temperature range, making it suitable for harsh environments. The VSSOP package provides efficient thermal dissipation, allowing the amplifier to maintain performance without overheating.

Applications

The LM258AMDREP is versatile and can be used in a variety of applications, including:

- Signal Conditioning: Ideal for amplifying weak signals from sensors and transducers.
- Active Filters: Can be used in designing low-pass, high-pass, and band-pass filters for audio and communication systems.
- Voltage Followers: Useful in buffering applications where high input impedance and low output impedance are required.
- Instrumentation Amplifiers: Can be configured to create precision instrumentation amplifiers for accurate measurements.

Mechanical Characteristics

The VSSOP package of the LM258AMDREP is designed for surface mounting, which is advantageous for automated assembly processes. The compact size of the package allows for efficient use of PCB space, making it suitable for modern electronic designs. The lead configuration ensures reliable connections and minimizes parasitic capacitance.

Conclusion

The Texas Instruments LM258AMDREP is a highly versatile dual operational amplifier that excels in a wide range of applications. With its robust specifications, including a wide supply voltage range, low power consumption, and excellent linearity, it is an ideal choice for engineers looking to implement reliable amplification and signal processing solutions. Its thermal management features and compact packaging further enhance its suitability for modern electronic systems, making it a valuable component in various applications.
LM258AMDREP Compare Parts
  • LM258AMDREP vs LM2904YDT
  • LM258AMDREP vs LM2904WYDT
  • LM258AMDREP vs LM2904WPT
  • LM258AMDREP vs LM2904WN
  • LM258AMDREP vs LM2904WHYST
  • LM258AMDREP vs LM2904WHYDT
  • LM258AMDREP vs LM2904WHDT
  • LM258AMDREP vs LM2904WHD
  • LM258AMDREP vs LM2904WDT
  • LM258AMDREP vs LM2904WDT
  • LM258AMDREP vs LM2904WD
  • LM258AMDREP vs LM2904VZQDRQ1
  • LM258AMDREP vs LM2904VQPWRQ1
  • LM258AMDREP vs LM2904VQPWRG4Q1
  • LM258AMDREP vs LM2904VQPWRG4
  • LM258AMDREP vs LM2904VQPWR
  • LM258AMDREP vs LM2904VQPWR
  • LM258AMDREP vs LM2904VQDRQ1
  • LM258AMDREP vs LM2904VQDRG4Q1
  • LM258AMDREP vs LM2904VQDRG4
  • LM258AMDREP vs LM2904VQDR
  • LM258AMDREP vs LM2904VQDR
  • LM258AMDREP vs LM2904VNG
  • LM258AMDREP vs LM2904VDR2G
  • LM258AMDREP vs LM2904VDMR2G
  • LM258AMDREP vs LM2904VDMR2
  • LM258AMDREP vs LM2904VDG
  • LM258AMDREP vs LM2904ST
  • LM258AMDREP vs LM2904ST
  • LM258AMDREP vs LM2904SNG
  • LM258AMDREP vs LM2904S-13
  • LM258AMDREP vs LM2904QS-13
  • LM258AMDREP vs LM2904QPWRQ1
  • LM258AMDREP vs LM2904QPWRG4Q1
  • LM258AMDREP vs LM2904QP
  • LM258AMDREP vs LM2904QM8-13
  • LM258AMDREP vs LM2904QDRQ1
  • LM258AMDREP vs LM2904QDRG4Q1
  • LM258AMDREP vs LM2904QDRG4
  • LM258AMDREP vs LM2904QDR
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend