☰
LM201ADT
LM201ADT
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LM201ADT Datasheet
History Price: $1.93000
In Stock: 28740
LM201ADT Specification
Specification
Part No
LM201ADT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
25 nA
Voltage - Input Offset
700 μV
Current - Supply
1.8mA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM201ADT PDF Datasheet
LM201ADT Related Parts
LM201AD
LM201AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
Fairchild Semiconductor
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADR2G
LM201ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AH
LM201AH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH
LM201AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH/NOPB
LM201AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AN
LM201AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM201ANG
LM201ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM201AVDR2
LM201AVDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AVDR2G
LM201AVDR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM218D
LM218D
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADT Description
The LM201ADT is a precision operational amplifier originally derived from the LM101/LM201 architecture, implemented by STMicroelectronics as a high-gain, externally compensated bipolar op-amp intended for precision analog signal conditioning. It is designed for applications requiring high open-loop gain, stable closed-loop performance through external frequency compensation, and robust DC accuracy. The device is based on a monolithic bipolar junction transistor (BJT) input stage topology, providing high input impedance relative to classical bipolar designs while maintaining strong noise and offset performance characteristics suitable for instrumentation-grade analog processing.

## Device Function and Technology Positioning

The LM201ADT is classified as a general-purpose precision operational amplifier requiring external compensation. Unlike internally compensated modern op-amps, it exposes compensation nodes that allow the designer to define dominant pole behavior externally. This architecture provides flexibility in trade-offs between bandwidth, stability, and transient response, making it suitable for analog systems where loop dynamics must be tailored to specific feedback network conditions.

The internal structure consists of a differential bipolar input stage, a high-gain intermediate voltage amplification stage, and a push-pull output stage. The differential input pair converts small input voltage differences into current signals, which are then amplified through subsequent gain stages to achieve high open-loop gain. The output stage provides low output impedance drive capability suitable for moderate load driving within linear operation limits.

The device is intended strictly for linear analog operation and is not designed for high-speed switching or digital logic applications. Its performance is centered on DC precision, low drift, and externally defined frequency response.

## Electrical Parameter Framework

The LM201ADT electrical characteristics are defined across multiple domains, including input characteristics, open-loop gain, output capability, and supply operating conditions.

The supply voltage range defines the allowable dual-supply operation, typically supporting symmetrical positive and negative rails. Proper operation requires that both input common-mode voltage and output swing remain within the linear operating region defined relative to the supply rails.

Input offset voltage is a key precision parameter, specified as the differential voltage required at the input terminals to force the output to a defined reference level. This parameter is critical in precision amplification and measurement applications. Input bias current is also specified, reflecting the base current requirements of the bipolar input stage and influencing DC accuracy in high-impedance source circuits.

Input common-mode voltage range is constrained by the internal transistor biasing structure. Operation outside this range may result in nonlinear behavior or phase reversal effects, depending on operating conditions.

The open-loop voltage gain is defined as a high DC gain parameter, ensuring strong negative feedback performance in closed-loop configurations. This gain is frequency-dependent and decreases with increasing signal frequency due to internal pole formation, which is externally controlled via compensation components.

Output voltage swing is defined relative to supply rails and load conditions. The output stage provides moderate current drive capability while maintaining low distortion in linear operation. Output short-circuit behavior is defined in the datasheet, including current limiting and thermal constraints.

## Frequency Compensation and Stability Behavior

A defining characteristic of the LM201ADT is its requirement for external frequency compensation. The device includes dedicated compensation terminals that allow connection of an external capacitor to establish the dominant pole of the amplifier’s frequency response.

This compensation network directly determines closed-loop stability, unity-gain bandwidth, and transient response characteristics. Without proper compensation, the amplifier may exhibit oscillatory behavior or instability under feedback conditions.

The ability to externally define frequency response allows optimization for different applications, such as low-frequency precision amplification with high stability margin or higher-speed configurations with reduced phase margin. The compensation design directly impacts slew rate behavior and settling time performance.

## Dynamic Performance Characteristics

The LM201ADT exhibits dynamic behavior governed by its internal gain stages and externally defined compensation network. Slew rate is determined by internal bias currents and compensation capacitance, representing the maximum rate of change of output voltage under large-signal conditions.

Small-signal bandwidth is not fixed internally but depends on the external compensation network and closed-loop gain configuration. Gain-bandwidth behavior follows classical single-pole compensation theory, where unity-gain frequency is determined by dominant pole placement.

Settling time and transient response are strongly dependent on compensation design and feedback network impedance. The device is optimized for precision rather than high-speed operation, prioritizing stability and accuracy over bandwidth.

## Noise and Precision Characteristics

The LM201ADT is characterized by input-referred voltage noise and current noise parameters, reflecting the intrinsic noise behavior of the bipolar input stage. These noise sources influence system-level resolution in low-level signal processing applications.

Long-term stability and temperature drift are also specified in datasheet-level parameters. Input offset voltage drift over temperature is a key metric in precision analog systems, where thermal variations can significantly affect measurement accuracy.

The device is suitable for applications requiring stable DC gain and low drift over extended temperature ranges, provided proper compensation and biasing conditions are maintained.

## Thermal and Safe Operating Conditions

Thermal performance is defined by maximum junction temperature and package thermal resistance. These parameters determine allowable power dissipation under given ambient conditions.

Power dissipation in the LM201ADT is primarily determined by quiescent current and output load conditions. The output stage contributes additional dissipation under load-driving conditions.

Thermal protection is not typically integrated at the device level in classical op-amp architectures of this generation; therefore, system-level thermal design must ensure operation within safe limits under worst-case conditions.

## Application Domains

The LM201ADT is used in precision analog signal processing systems where externally compensated operational amplifiers are required. Typical applications include analog integrators, active filters, instrumentation amplifiers, and precision gain stages.

It is also suitable for analog computation circuits, such as summing amplifiers and differentiators, where stable DC gain and configurable frequency response are required.

Additional use cases include control system analog loops, sensor signal conditioning, and laboratory measurement equipment, where high accuracy and configurable stability are more important than high-speed operation.

The device is not intended for low-voltage single-supply modern portable systems or high-frequency RF applications, as its architecture is optimized for dual-supply linear analog operation.

## Packaging and Implementation Considerations

The LM201ADT is provided in a surface-mount package optimized for analog PCB integration. Layout considerations include minimizing leakage currents at high impedance nodes, ensuring low parasitic capacitance in compensation networks, and maintaining proper grounding to reduce noise coupling.

External compensation components must be placed close to the device to minimize parasitic inductance and capacitance that could affect stability. Power supply decoupling is required to maintain stable operation and reduce supply-induced noise coupling into the signal path.

## Conclusion

The LM201ADT is a precision externally compensated operational amplifier based on a classical bipolar architecture, designed for high open-loop gain, configurable frequency response, and stable DC performance. Its key technical attributes include high voltage gain, input offset control, externally defined compensation behavior, and robust linear operation characteristics. Datasheet-defined electrical and dynamic parameters enable its use in precision analog systems such as instrumentation, filtering, and control applications where stability and accuracy are prioritized over bandwidth and speed.
LM201ADT Compare Parts
  • LM201ADT vs LM2904YDT
  • LM201ADT vs LM2904WYDT
  • LM201ADT vs LM2904WPT
  • LM201ADT vs LM2904WN
  • LM201ADT vs LM2904WHYST
  • LM201ADT vs LM2904WHYDT
  • LM201ADT vs LM2904WHDT
  • LM201ADT vs LM2904WHD
  • LM201ADT vs LM2904WDT
  • LM201ADT vs LM2904WDT
  • LM201ADT vs LM2904WD
  • LM201ADT vs LM2904VZQDRQ1
  • LM201ADT vs LM2904VQPWRQ1
  • LM201ADT vs LM2904VQPWRG4Q1
  • LM201ADT vs LM2904VQPWRG4
  • LM201ADT vs LM2904VQPWR
  • LM201ADT vs LM2904VQPWR
  • LM201ADT vs LM2904VQDRQ1
  • LM201ADT vs LM2904VQDRG4Q1
  • LM201ADT vs LM2904VQDRG4
  • LM201ADT vs LM2904VQDR
  • LM201ADT vs LM2904VQDR
  • LM201ADT vs LM2904VNG
  • LM201ADT vs LM2904VDR2G
  • LM201ADT vs LM2904VDMR2G
  • LM201ADT vs LM2904VDMR2
  • LM201ADT vs LM2904VDG
  • LM201ADT vs LM2904ST
  • LM201ADT vs LM2904ST
  • LM201ADT vs LM2904SNG
  • LM201ADT vs LM2904S-13
  • LM201ADT vs LM2904QS-13
  • LM201ADT vs LM2904QPWRQ1
  • LM201ADT vs LM2904QPWRG4Q1
  • LM201ADT vs LM2904QP
  • LM201ADT vs LM2904QM8-13
  • LM201ADT vs LM2904QDRQ1
  • LM201ADT vs LM2904QDRG4Q1
  • LM201ADT vs LM2904QDRG4
  • LM201ADT vs LM2904QDR
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend