Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Texas Instruments CDCU877RTBT
CDCU877RTBT
Obsolete
Clock/Timing - Application Specific
Description:
IC PLL CLOCK DRIVER 1.8V 40-QFN
Manufacturer:
Texas Instruments
Datasheet:
CDCU877RTBT Datasheet
History Price: $4.55000
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDCU877RTBT Specification
Specification
Part No
CDCU877RTBT
Category
Clock/Timing - Application Specific
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Memory, DDR2
Input
SSTL-18
Output
SSTL-18
Number of Circuits
1
Ratio - Input:Output
1:10
Differential - Input:Output
Yes/Yes
Frequency - Max
400MHz
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-VQFN (6x6)
CDCU877RTBT PDF Datasheet
CDCU877RTBT Datasheet
Click and Download: CDCU877RTBT Datasheet
CDCU877RTBT Related Parts
CDC924DL
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLR
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLRG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DL
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLR
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLRG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC960DL
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLG4
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLR
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLRG4
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDCU877RTBT Compare Parts
CDCU877RTBT vs CDCUA877ZQLR
CDCU877RTBT vs CDCUA877NMKT
CDCU877RTBT vs CDCUA877NMKR
CDCU877RTBT vs CDCU877ZQLT
CDCU877RTBT vs CDCU877ZQLR
CDCU877RTBT vs CDCU877RTBR
CDCU877RTBT vs CDCU877RHATG4
CDCU877RTBT vs CDCU877RHAT
CDCU877RTBT vs CDCU877RHARG4
CDCU877RTBT vs CDCU877RHAR
CDCU877RTBT vs CDCU877GQLT
CDCU877RTBT vs CDCU877GQLR
CDCU877RTBT vs CDCU877BZQLT
CDCU877RTBT vs CDCU877BZQLR
CDCU877RTBT vs CDCU877AZQLR
CDCU877RTBT vs CDCU877ARTBT
CDCU877RTBT vs CDCU877ARTBR
CDCU877RTBT vs CDCU877ARHAT
CDCU877RTBT vs CDCU877ARHARG4
CDCU877RTBT vs CDCU877ARHAR
CDCU877RTBT vs CDCU877ANMKT
CDCU877RTBT vs CDCU877ANMKR
CDCU877RTBT vs CDCU877AGQLT
CDCU877RTBT vs CDCU877AGQLR
CDCU877RTBT vs CDCU2A877ZQLT
CDCU877RTBT vs CDCU2A877ZQLR
CDCU877RTBT vs CDCU2A877NMKT
CDCU877RTBT vs CDCU2A877NMKR
CDCU877RTBT vs CDCR83DBQRG4
CDCU877RTBT vs CDCR83DBQR
CDCU877RTBT vs CDCR83DBQG4
CDCU877RTBT vs CDCR83DBQ
CDCU877RTBT vs CDCR83ADBQRG4
CDCU877RTBT vs CDCR83ADBQR
CDCU877RTBT vs CDCR83ADBQG4
CDCU877RTBT vs CDCR83ADBQ
CDCU877RTBT vs CDCR81DBQRG4
CDCU877RTBT vs CDCR81DBQR
CDCU877RTBT vs CDCR61APWRG4
CDCU877RTBT vs CDCR61APWR
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time