Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Texas Instruments CDC924DL
CDC924DL
Obsolete
Clock/Timing - Application Specific
Description:
IC 133-MHZ CLOCK SYNTH 56-SSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC924DL Datasheet
History Price: $2.92000
In Stock: 24960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDC924DL Specification
Specification
Part No
CDC924DL
Category
Clock/Timing - Application Specific
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Intel CPU Servers
Input
Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:24
Differential - Input:Output
No/No
Frequency - Max
133MHz
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
CDC924DL PDF Datasheet
CDC924DL Datasheet
Click and Download: CDC924DL Datasheet
CDC924DL Related Parts
CDC924DLG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLR
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLRG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DL
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLR
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLRG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC960DL
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLG4
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLR
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLRG4
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDCD5704PW
Texas Instruments
IC CLOCK GEN FOR XDR MEM 28TSSOP
CDC924DL Compare Parts
CDC924DL vs CDCUA877ZQLR
CDC924DL vs CDCUA877NMKT
CDC924DL vs CDCUA877NMKR
CDC924DL vs CDCU877ZQLT
CDC924DL vs CDCU877ZQLR
CDC924DL vs CDCU877RTBT
CDC924DL vs CDCU877RTBR
CDC924DL vs CDCU877RHATG4
CDC924DL vs CDCU877RHAT
CDC924DL vs CDCU877RHARG4
CDC924DL vs CDCU877RHAR
CDC924DL vs CDCU877GQLT
CDC924DL vs CDCU877GQLR
CDC924DL vs CDCU877BZQLT
CDC924DL vs CDCU877BZQLR
CDC924DL vs CDCU877AZQLR
CDC924DL vs CDCU877ARTBT
CDC924DL vs CDCU877ARTBR
CDC924DL vs CDCU877ARHAT
CDC924DL vs CDCU877ARHARG4
CDC924DL vs CDCU877ARHAR
CDC924DL vs CDCU877ANMKT
CDC924DL vs CDCU877ANMKR
CDC924DL vs CDCU877AGQLT
CDC924DL vs CDCU877AGQLR
CDC924DL vs CDCU2A877ZQLT
CDC924DL vs CDCU2A877ZQLR
CDC924DL vs CDCU2A877NMKT
CDC924DL vs CDCU2A877NMKR
CDC924DL vs CDCR83DBQRG4
CDC924DL vs CDCR83DBQR
CDC924DL vs CDCR83DBQG4
CDC924DL vs CDCR83DBQ
CDC924DL vs CDCR83ADBQRG4
CDC924DL vs CDCR83ADBQR
CDC924DL vs CDCR83ADBQG4
CDC924DL vs CDCR83ADBQ
CDC924DL vs CDCR81DBQRG4
CDC924DL vs CDCR81DBQR
CDC924DL vs CDCR61APWRG4
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****