Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Texas Instruments CDC925DLR
CDC925DLR
Obsolete
Clock/Timing - Application Specific
Description:
IC 133-MHZ CLOCK SYNTH 56-SSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC925DLR Datasheet
History Price: Obsolete
In Stock: 4240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDC925DLR Specification
Specification
Part No
CDC925DLR
Category
Clock/Timing - Application Specific
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Intel CPU Servers
Input
Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:24
Differential - Input:Output
No/No
Frequency - Max
133MHz
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
CDC925DLR PDF Datasheet
CDC925DLR Datasheet
Click and Download: CDC925DLR Datasheet
CDC925DLR Related Parts
CDC924DL
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLR
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLRG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DL
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLRG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC960DL
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLG4
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLR
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLRG4
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDCD5704PW
Texas Instruments
IC CLOCK GEN FOR XDR MEM 28TSSOP
CDC925DLR Compare Parts
CDC925DLR vs CDCUA877ZQLR
CDC925DLR vs CDCUA877NMKT
CDC925DLR vs CDCUA877NMKR
CDC925DLR vs CDCU877ZQLT
CDC925DLR vs CDCU877ZQLR
CDC925DLR vs CDCU877RTBT
CDC925DLR vs CDCU877RTBR
CDC925DLR vs CDCU877RHATG4
CDC925DLR vs CDCU877RHAT
CDC925DLR vs CDCU877RHARG4
CDC925DLR vs CDCU877RHAR
CDC925DLR vs CDCU877GQLT
CDC925DLR vs CDCU877GQLR
CDC925DLR vs CDCU877BZQLT
CDC925DLR vs CDCU877BZQLR
CDC925DLR vs CDCU877AZQLR
CDC925DLR vs CDCU877ARTBT
CDC925DLR vs CDCU877ARTBR
CDC925DLR vs CDCU877ARHAT
CDC925DLR vs CDCU877ARHARG4
CDC925DLR vs CDCU877ARHAR
CDC925DLR vs CDCU877ANMKT
CDC925DLR vs CDCU877ANMKR
CDC925DLR vs CDCU877AGQLT
CDC925DLR vs CDCU877AGQLR
CDC925DLR vs CDCU2A877ZQLT
CDC925DLR vs CDCU2A877ZQLR
CDC925DLR vs CDCU2A877NMKT
CDC925DLR vs CDCU2A877NMKR
CDC925DLR vs CDCR83DBQRG4
CDC925DLR vs CDCR83DBQR
CDC925DLR vs CDCR83DBQG4
CDC925DLR vs CDCR83DBQ
CDC925DLR vs CDCR83ADBQRG4
CDC925DLR vs CDCR83ADBQR
CDC925DLR vs CDCR83ADBQG4
CDC925DLR vs CDCR83ADBQ
CDC925DLR vs CDCR81DBQRG4
CDC925DLR vs CDCR81DBQR
CDC925DLR vs CDCR61APWRG4
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****