Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Texas Instruments CDC960DLRG4
CDC960DLRG4
Obsolete
Clock/Timing - Application Specific
Description:
IC CLOCK DRVR 200 MHZ 48-SSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC960DLRG4 Datasheet
History Price: Obsolete
In Stock: 28640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDC960DLRG4 Specification
Specification
Part No
CDC960DLRG4
Category
Clock/Timing - Application Specific
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
AMD CPU
Input
Crystal
Output
LVTTL
Number of Circuits
1
Ratio - Input:Output
1:17
Differential - Input:Output
No/Yes
Frequency - Max
200MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-SSOP
CDC960DLRG4 PDF Datasheet
CDC960DLRG4 Datasheet
Click and Download: CDC960DLRG4 Datasheet
CDC960DLRG4 Related Parts
CDC924DL
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLR
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLRG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DL
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLR
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLRG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC960DL
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLG4
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLR
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDCD5704PW
Texas Instruments
IC CLOCK GEN FOR XDR MEM 28TSSOP
CDC960DLRG4 Compare Parts
CDC960DLRG4 vs CDCUA877ZQLR
CDC960DLRG4 vs CDCUA877NMKT
CDC960DLRG4 vs CDCUA877NMKR
CDC960DLRG4 vs CDCU877ZQLT
CDC960DLRG4 vs CDCU877ZQLR
CDC960DLRG4 vs CDCU877RTBT
CDC960DLRG4 vs CDCU877RTBR
CDC960DLRG4 vs CDCU877RHATG4
CDC960DLRG4 vs CDCU877RHAT
CDC960DLRG4 vs CDCU877RHARG4
CDC960DLRG4 vs CDCU877RHAR
CDC960DLRG4 vs CDCU877GQLT
CDC960DLRG4 vs CDCU877GQLR
CDC960DLRG4 vs CDCU877BZQLT
CDC960DLRG4 vs CDCU877BZQLR
CDC960DLRG4 vs CDCU877AZQLR
CDC960DLRG4 vs CDCU877ARTBT
CDC960DLRG4 vs CDCU877ARTBR
CDC960DLRG4 vs CDCU877ARHAT
CDC960DLRG4 vs CDCU877ARHARG4
CDC960DLRG4 vs CDCU877ARHAR
CDC960DLRG4 vs CDCU877ANMKT
CDC960DLRG4 vs CDCU877ANMKR
CDC960DLRG4 vs CDCU877AGQLT
CDC960DLRG4 vs CDCU877AGQLR
CDC960DLRG4 vs CDCU2A877ZQLT
CDC960DLRG4 vs CDCU2A877ZQLR
CDC960DLRG4 vs CDCU2A877NMKT
CDC960DLRG4 vs CDCU2A877NMKR
CDC960DLRG4 vs CDCR83DBQRG4
CDC960DLRG4 vs CDCR83DBQR
CDC960DLRG4 vs CDCR83DBQG4
CDC960DLRG4 vs CDCR83DBQ
CDC960DLRG4 vs CDCR83ADBQRG4
CDC960DLRG4 vs CDCR83ADBQR
CDC960DLRG4 vs CDCR83ADBQG4
CDC960DLRG4 vs CDCR83ADBQ
CDC960DLRG4 vs CDCR81DBQRG4
CDC960DLRG4 vs CDCR81DBQR
CDC960DLRG4 vs CDCR61APWRG4
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****